2.00 X.050 X.120 X 72.50 ALNH .625 JT AL PIN (5052-H32)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA06060508-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0500 inch (1.27 mm) |
Length | 72.5 inch (1841 mm) |
Pin Diameter | 0.1200 inch (3.05 mm) |