1.50 X.050 X.120 X 72 ALNH .50 JT AL PIN (5052 H32)
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | AA06060406-72 |
Product Name | Hinges, Continuous Hinges, Aluminum |
Hinge Type | Continuous |
Leaf Thickness | 0.0500 inch (1.27 mm) |
Length | 72 inch (1829 mm) |
Pin Diameter | 0.1200 inch (3.05 mm) |