9401 STEEL ZINC PLATED UNHINGE RIGHT HAND
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 9401RH-02 |
Product Name | Hinges, Un-Hinges |
Hinge Type | Hinges, Un-Hinges |
Direction | Right Hand |
Leaf Thickness | 0.0500 inch (1.27 mm) |
Length | 1.75 inch (44.45 mm) |