H.A. Guden Co., Inc. Hinges, Un-Hinges 9401LH-32

Description
9401 STAINLESS STEEL UNHINGE LEFT HAND
Datasheet
Description
9401 STAINLESS STEEL UNHINGE LEFT HAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinges, Un-Hinges - 9401LH-32 - H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Hinges, Un-Hinges
9401LH-32
Hinges, Un-Hinges 9401LH-32
9401 STAINLESS STEEL UNHINGE LEFT HAND

9401 STAINLESS STEEL UNHINGE LEFT HAND

Supplier's Site Datasheet

Technical Specifications

  H.A. Guden Co., Inc.
Product Category Hinges (industrial)
Product Number 9401LH-32
Product Name Hinges, Un-Hinges
Hinge Type Hinges, Un-Hinges
Direction Left Hand
Leaf Thickness 0.0500 inch (1.27 mm)
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details