343-2.0 SPRING HINGE BRASS PLATED STEEL
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 343-2-03 |
| Product Name | Hinges, Spring Hinges Cabinet |
| Hinge Type | Spring |
| Leaf Thickness | 0.0500 inch (1.27 mm) |
| Length | 2 inch (50.8 mm) |
| Pin Diameter | 0.1870 inch (4.75 mm) |