Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HINGES (INDUSTRIAL)
H.A. GUDEN CO., INC.
303-19 -- HINGES, SOSS INVISIBLE HINGES
H.A. Guden Co., Inc.
Hinges, Soss Invisible Hinges
303-19
Description
303 SOSS INVISIBLE HINGE 1.516" LONG BLACK E-COAT
H.A. Guden Co., Inc.
Done
Datasheet
Description
303 SOSS INVISIBLE HINGE 1.516" LONG BLACK E-COAT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
H.A. Guden Co., Inc.
Ronkonkoma, NY, United States
Hinges, Soss Invisible Hinges
303-19
Hinges, Soss Invisible Hinges
303-19
303 SOSS INVISIBLE HINGE 1.516" LONG BLACK E-COAT
303 SOSS INVISIBLE HINGE 1.516" LONG BLACK E-COAT
Supplier's Site
Datasheet
Technical Specifications
H.A. Guden Co., Inc.
Product Category
Hinges (industrial)
Product Number
303-19
Product Name
Hinges, Soss Invisible Hinges
Hinge Type
Hinges, Soss Invisible Hinges
Unlock Full Specs
to access all available technical data
Similar Products
Sugatsune America, Inc.
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-20
HG-PA231-20
Specs
Length
9.12 inch (232 mm)
Hole Type
Round
Number of Holes
12
View Details
Southco
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 3.9 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black
E6-10-635F0-50
Specs
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Imao-Fixtureworks
Plastic Hinges
EFTH
Specs
Hole Type
Round
Leaf Material
Plastic
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension
S99FXS-062520
Specs
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details