1644 STEEL SPRING HINGE ZINC PLATED W/HOLES SPR TO CLOSE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | 1644-02 |
| Product Name | Hinges, Spring Hinges |
| Hinge Type | Spring |
| Leaf Thickness | 0.0400 inch (1.02 mm) |
| Length | 2 inch (50.8 mm) |
| Pin Diameter | 0.0910 inch (2.31 mm) |