1.75LG X1.5WD X.035 X.082 PSWH ZINC PLATED SPRING HINGE OPEN
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 1116-02 |
Product Name | Hinges, Spring Hinges |
Hinge Type | Spring |
Leaf Thickness | 0.0350 inch (0.8890 mm) |
Length | 1.75 inch (44.45 mm) |
Pin Diameter | 0.0820 inch (2.08 mm) |