GW Instek DC Power Supply SPS-2415

Description
The SPS-2415 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Over Voltage, Overload and Reverse Polarity Protection High Efficiency 0.01 % High Regulation Current: 15A Voltage: 24V Two Digital Panel Meters Constant Voltage and Constant Current Operation High Power Density Remote Output ON/OFF Control Standard Accessories: Power cord x 1 User manual x 1 Test lead GTL-203 x 1( < 3A) The SPS Series is single output, 360W, switching DC power supply. OVP protects SPS and loads from unexpected conditions. High regulation is maintained at 0.01%. Remote sensing adds extra level of precision by compensating cable losses between loads. Turning the output On/Off from external device is available through Remote control terminal. The GPS Series is an ideal solution for power-efficient bench-top or portable applications requiring high regulation.
Datasheet
Description
The SPS-2415 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Over Voltage, Overload and Reverse Polarity Protection High Efficiency 0.01 % High Regulation Current: 15A Voltage: 24V Two Digital Panel Meters Constant Voltage and Constant Current Operation High Power Density Remote Output ON/OFF Control Standard Accessories: Power cord x 1 User manual x 1 Test lead GTL-203 x 1( < 3A) The SPS Series is single output, 360W, switching DC power supply. OVP protects SPS and loads from unexpected conditions. High regulation is maintained at 0.01%. Remote sensing adds extra level of precision by compensating cable losses between loads. Turning the output On/Off from external device is available through Remote control terminal. The GPS Series is an ideal solution for power-efficient bench-top or portable applications requiring high regulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SPS-2415 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SPS-2415
DC Power Supply SPS-2415
The SPS-2415 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Over Voltage, Overload and Reverse Polarity Protection High Efficiency 0.01 % High Regulation Current: 15A Voltage: 24V Two Digital Panel Meters Constant Voltage and Constant Current Operation High Power Density Remote Output ON/OFF Control Standard Accessories: Power cord x 1 User manual x 1 Test lead GTL-203 x 1( < 3A) The SPS Series is single output, 360W, switching DC power supply. OVP protects SPS and loads from unexpected conditions. High regulation is maintained at 0.01%. Remote sensing adds extra level of precision by compensating cable losses between loads. Turning the output On/Off from external device is available through Remote control terminal. The GPS Series is an ideal solution for power-efficient bench-top or portable applications requiring high regulation.

The SPS-2415 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Over Voltage, Overload and Reverse Polarity Protection
  • High Efficiency
  • 0.01 % High Regulation
  • Current: 15A
  • Voltage: 24V
  • Two Digital Panel Meters
  • Constant Voltage and Constant Current Operation
  • High Power Density
  • Remote Output ON/OFF Control

Standard Accessories:

  • Power cord x 1
  • User manual x 1
  • Test lead GTL-203 x 1( < 3A)

The SPS Series is single output, 360W, switching DC power supply. OVP protects SPS and loads from unexpected conditions. High regulation is maintained at 0.01%. Remote sensing adds extra level of precision by compensating cable losses between loads.
Turning the output On/Off from external device is available through Remote control terminal. The GPS Series is an ideal solution for power-efficient bench-top or portable applications requiring high regulation.

Supplier's Site Datasheet
Power Supply, Bench, Adj, 1O/p, 24V; Power Supply Output Type Gw Instek - 51R1132 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 24V; Power Supply Output Type Gw Instek
51R1132
Power Supply, Bench, Adj, 1O/p, 24V; Power Supply Output Type Gw Instek 51R1132
POWER SUPPLY, BENCH, ADJ, 1O/P, 24V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:24V; Output Current Min:0A; Output Current Max:15A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 24V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:24V; Output Current Min:0A; Output Current Max:15A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SPS-2415 51R1132
Product Name DC Power Supply Power Supply, Bench, Adj, 1O/p, 24V; Power Supply Output Type Gw Instek
Type DC Power Supply
DC Output Power 360 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details