GW Instek DC Power Supply SPD-3606

Description
The SPD-3606 is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Three Independent, Isolated Outputs CH1/CH2: Dual Range Output of 30V/6A or 60V/3A to Cover Wide Application CH3 Adjustable Output: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% Then Traditional Power Supply) Remote Control Output On/Off OVP to Protect the DUT OTP to Protect SPD-3606 and Reduce the Repair Rate Automatically Switching AC 115V/230V Source Fully Safety Design: Reverse Polarity, CH3 Overload Protection, Safe Output Setting, CC/CV Mode High Power Density: Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current protection Knob (Option) High Economic value D.C. Power Supply SPD-3606 DC power supply provides 375W capability, three isolated outputs with dual-range for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisfying main stream power supply demand. Dual-Range, CH1/CH2 of SPD-3606 offer dual-range output either at 30V/6A or 60V/3A per channel to accommodate broad application in one unit. With the auto Series/Parallel tracking operation, SPD-3606 is able to provide the master output at 30V/12A, 60V/6A, or 120V/3A. One SPD-3606 can cover three output applications and wide combinations of voltage/current output. High Efficiency and High Power Density, High power conversion efficiency lets SPD-3606 consume less energy and align with global environment protection concern. Besides, the high power densities make SPD-3606 weigh less than half and occupy much less space than equal power rating linear power supply, which is used to be quite heavy and bulky. Thorough Design of Protection, to avoid the damage caused by improper operation to SPD-3606 and DUT, SPD-3606 provides numerous protection features such as reverse polarity protection, OVP (Over Voltage Protection) and OTP (Over Temperature Protection). In case the wrong AC Power is connected, SPD-3606 automatically selects can cope with it by switching 115V/230V source internally. Manual or Remote Output on/Off Control, SPD-3606 provides Output on/off function. User can preset the voltage/current value and check the connection between DUT and power supply is ready. Then users could control output on/off by manual switching or by remote connection. SPD-3606 also provides volume guard function. It is an optional item which replaces the regular Voltage/Current knobs to prevent accidentally changing the output level. It is useful for automated testing at fixed output level, such as assembly line inspection.
Datasheet
Description
The SPD-3606 is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Three Independent, Isolated Outputs CH1/CH2: Dual Range Output of 30V/6A or 60V/3A to Cover Wide Application CH3 Adjustable Output: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% Then Traditional Power Supply) Remote Control Output On/Off OVP to Protect the DUT OTP to Protect SPD-3606 and Reduce the Repair Rate Automatically Switching AC 115V/230V Source Fully Safety Design: Reverse Polarity, CH3 Overload Protection, Safe Output Setting, CC/CV Mode High Power Density: Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current protection Knob (Option) High Economic value D.C. Power Supply SPD-3606 DC power supply provides 375W capability, three isolated outputs with dual-range for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisfying main stream power supply demand. Dual-Range, CH1/CH2 of SPD-3606 offer dual-range output either at 30V/6A or 60V/3A per channel to accommodate broad application in one unit. With the auto Series/Parallel tracking operation, SPD-3606 is able to provide the master output at 30V/12A, 60V/6A, or 120V/3A. One SPD-3606 can cover three output applications and wide combinations of voltage/current output. High Efficiency and High Power Density, High power conversion efficiency lets SPD-3606 consume less energy and align with global environment protection concern. Besides, the high power densities make SPD-3606 weigh less than half and occupy much less space than equal power rating linear power supply, which is used to be quite heavy and bulky. Thorough Design of Protection, to avoid the damage caused by improper operation to SPD-3606 and DUT, SPD-3606 provides numerous protection features such as reverse polarity protection, OVP (Over Voltage Protection) and OTP (Over Temperature Protection). In case the wrong AC Power is connected, SPD-3606 automatically selects can cope with it by switching 115V/230V source internally. Manual or Remote Output on/Off Control, SPD-3606 provides Output on/off function. User can preset the voltage/current value and check the connection between DUT and power supply is ready. Then users could control output on/off by manual switching or by remote connection. SPD-3606 also provides volume guard function. It is an optional item which replaces the regular Voltage/Current knobs to prevent accidentally changing the output level. It is useful for automated testing at fixed output level, such as assembly line inspection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - SPD-3606 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SPD-3606
DC Power Supply SPD-3606
The SPD-3606 is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Three Independent, Isolated Outputs CH1/CH2: Dual Range Output of 30V/6A or 60V/3A to Cover Wide Application CH3 Adjustable Output: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% Then Traditional Power Supply) Remote Control Output On/Off OVP to Protect the DUT OTP to Protect SPD-3606 and Reduce the Repair Rate Automatically Switching AC 115V/230V Source Fully Safety Design: Reverse Polarity, CH3 Overload Protection, Safe Output Setting, CC/CV Mode High Power Density: Compact Size, Light Weight Low Fan Acoustic Noise with Fan Speed Control Circuit Voltage/Current protection Knob (Option) High Economic value D.C. Power Supply SPD-3606 DC power supply provides 375W capability, three isolated outputs with dual-range for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisfying main stream power supply demand. Dual-Range, CH1/CH2 of SPD-3606 offer dual-range output either at 30V/6A or 60V/3A per channel to accommodate broad application in one unit. With the auto Series/Parallel tracking operation, SPD-3606 is able to provide the master output at 30V/12A, 60V/6A, or 120V/3A. One SPD-3606 can cover three output applications and wide combinations of voltage/current output. High Efficiency and High Power Density, High power conversion efficiency lets SPD-3606 consume less energy and align with global environment protection concern. Besides, the high power densities make SPD-3606 weigh less than half and occupy much less space than equal power rating linear power supply, which is used to be quite heavy and bulky. Thorough Design of Protection, to avoid the damage caused by improper operation to SPD-3606 and DUT, SPD-3606 provides numerous protection features such as reverse polarity protection, OVP (Over Voltage Protection) and OTP (Over Temperature Protection). In case the wrong AC Power is connected, SPD-3606 automatically selects can cope with it by switching 115V/230V source internally. Manual or Remote Output on/Off Control, SPD-3606 provides Output on/off function. User can preset the voltage/current value and check the connection between DUT and power supply is ready. Then users could control output on/off by manual switching or by remote connection. SPD-3606 also provides volume guard function. It is an optional item which replaces the regular Voltage/Current knobs to prevent accidentally changing the output level. It is useful for automated testing at fixed output level, such as assembly line inspection.

The SPD-3606 is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Three Independent, Isolated Outputs
  • CH1/CH2: Dual Range Output of 30V/6A or 60V/3A to Cover Wide Application
  • CH3 Adjustable Output: 0.1~5V/3A
  • High Efficiency Power Conversion (Up to 25% Then Traditional Power Supply)
  • Remote Control Output On/Off
  • OVP to Protect the DUT
  • OTP to Protect SPD-3606 and Reduce the Repair Rate
  • Automatically Switching AC 115V/230V Source
  • Fully Safety Design: Reverse Polarity, CH3 Overload Protection, Safe Output Setting, CC/CV Mode
  • High Power Density: Compact Size, Light Weight
  • Low Fan Acoustic Noise with Fan Speed Control Circuit
  • Voltage/Current protection Knob (Option)

High Economic value D.C. Power Supply SPD-3606 DC power supply provides 375W capability, three isolated outputs with dual-range for CH1/CH2, highly efficient power conversion, low noise, highly reliability, thorough protection design, and compact size. SPD-3606 creates a new bench mark for satisfying main stream power supply demand.
Dual-Range, CH1/CH2 of SPD-3606 offer dual-range output either at 30V/6A or 60V/3A per channel to accommodate broad application in one unit. With the auto Series/Parallel tracking operation, SPD-3606 is able to provide the master output at 30V/12A, 60V/6A, or 120V/3A. One SPD-3606 can cover three output applications and wide combinations of voltage/current output.

High Efficiency and High Power Density, High power conversion efficiency lets SPD-3606 consume less energy and align with global environment protection concern. Besides, the high power densities make SPD-3606 weigh less than half and occupy much less space than equal power rating linear power supply, which is used to be quite heavy and bulky.

Thorough Design of Protection, to avoid the damage caused by improper operation to SPD-3606 and DUT, SPD-3606 provides numerous protection features such as reverse polarity protection, OVP (Over Voltage Protection) and OTP (Over Temperature Protection). In case the wrong AC Power is connected, SPD-3606 automatically selects can cope with it by switching 115V/230V source internally.

Manual or Remote Output on/Off Control, SPD-3606 provides Output on/off function. User can preset the voltage/current value and check the connection between DUT and power supply is ready. Then users could control output on/off by manual switching or by remote connection. SPD-3606 also provides volume guard function. It is an optional item which replaces the regular Voltage/Current knobs to prevent accidentally changing the output level. It is useful for automated testing at fixed output level, such as assembly line inspection.

Supplier's Site Datasheet
Power Supply, 3-Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek - 31P7330 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek
31P7330
Power Supply, 3-Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek 31P7330
POWER SUPPLY, 3-CH, 60V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:

POWER SUPPLY, 3-CH, 60V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Product Range:

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SPD-3606 31P7330
Product Name DC Power Supply Power Supply, 3-Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227031 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details