GW Instek Function Generator SFG-2107

Description
The SFG-2107 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.1 Hz~7 MHz DDS Technology and FPGA Chip Design High Frequency Accuracy: 20ppm High Frequency Stability: 20ppm Frequency Resolution: 100 mHz Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz Front Panel Setting Save/Recall with 10 Groups of Setting Memories Built-in 9 Digits, 150 MHz/High Resolution Counter INT/EXT AM/FM Modulation LIN/LOG Sweep Mode Applications Educational Institution Standard frequency source PLL reference signal Audio products test and adjustment Supersonic Device test Vibration test The Instek SFG-2107 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2107 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series. The SFG-2107 has additional functions of Sweep, AM/FM modulation, and External Counter. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2107 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.
Datasheet
Description
The SFG-2107 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.1 Hz~7 MHz DDS Technology and FPGA Chip Design High Frequency Accuracy: 20ppm High Frequency Stability: 20ppm Frequency Resolution: 100 mHz Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz Front Panel Setting Save/Recall with 10 Groups of Setting Memories Built-in 9 Digits, 150 MHz/High Resolution Counter INT/EXT AM/FM Modulation LIN/LOG Sweep Mode Applications Educational Institution Standard frequency source PLL reference signal Audio products test and adjustment Supersonic Device test Vibration test The Instek SFG-2107 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2107 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series. The SFG-2107 has additional functions of Sweep, AM/FM modulation, and External Counter. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2107 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - SFG-2107 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
SFG-2107
Function Generator SFG-2107
The SFG-2107 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.1 Hz~7 MHz DDS Technology and FPGA Chip Design High Frequency Accuracy: 20ppm High Frequency Stability: 20ppm Frequency Resolution: 100 mHz Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz Front Panel Setting Save/Recall with 10 Groups of Setting Memories Built-in 9 Digits, 150 MHz/High Resolution Counter INT/EXT AM/FM Modulation LIN/LOG Sweep Mode Applications Educational Institution Standard frequency source PLL reference signal Audio products test and adjustment Supersonic Device test Vibration test The Instek SFG-2107 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2107 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series. The SFG-2107 has additional functions of Sweep, AM/FM modulation, and External Counter. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2107 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.

The SFG-2107 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 0.1 Hz~7 MHz
  • DDS Technology and FPGA Chip Design
  • High Frequency Accuracy: 20ppm
  • High Frequency Stability: 20ppm
  • Frequency Resolution: 100 mHz
  • Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz
  • Front Panel Setting Save/Recall with 10 Groups of Setting Memories
  • Built-in 9 Digits, 150 MHz/High Resolution Counter
  • INT/EXT AM/FM Modulation
  • LIN/LOG Sweep Mode

Applications

  • Educational Institution
  • Standard frequency source
  • PLL reference signal
  • Audio products test and adjustment
  • Supersonic Device test
  • Vibration test

The Instek SFG-2107 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2107 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.

The SFG-2107 has additional functions of Sweep, AM/FM modulation, and External Counter. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2107 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SFG-2107
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details