GW Instek Function Generator SFG-1013

Description
The SFG-1013 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0. 1 Hz ~ 3 MHz DDS Technology and FPGA Design High Frequency Accuracy: ±20ppm High Frequency Stability: ±20ppm Max. Frequency Resolution: 100 mHz Low Distrortion Sine Wave: -55dBc, 0. 1 Hz~200 kHz Voltage Display Accessories: User Manual, Power Cord, GTL-101 The Instek SFG-1013 is an economic function generator with high accuracy and high stability output and is designed based on the DDS (Direct Digital Synthesized) technology embedded in a large scale FPGA. The frequency range of 3 MHz and the output waveform selection of Sine, Square, Triangle and TTL of SFG-1013 adequately provides the fundamental features to ensure high confidence for the test results. The DDS technology at an affordable price gives a high value solution to the users who need a signal source for accurate but unsophisticated measurement applications.
Datasheet
Description
The SFG-1013 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0. 1 Hz ~ 3 MHz DDS Technology and FPGA Design High Frequency Accuracy: ±20ppm High Frequency Stability: ±20ppm Max. Frequency Resolution: 100 mHz Low Distrortion Sine Wave: -55dBc, 0. 1 Hz~200 kHz Voltage Display Accessories: User Manual, Power Cord, GTL-101 The Instek SFG-1013 is an economic function generator with high accuracy and high stability output and is designed based on the DDS (Direct Digital Synthesized) technology embedded in a large scale FPGA. The frequency range of 3 MHz and the output waveform selection of Sine, Square, Triangle and TTL of SFG-1013 adequately provides the fundamental features to ensure high confidence for the test results. The DDS technology at an affordable price gives a high value solution to the users who need a signal source for accurate but unsophisticated measurement applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - SFG-1013 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
SFG-1013
Function Generator SFG-1013
The SFG-1013 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0. 1 Hz ~ 3 MHz DDS Technology and FPGA Design High Frequency Accuracy: ±20ppm High Frequency Stability: ±20ppm Max. Frequency Resolution: 100 mHz Low Distrortion Sine Wave: -55dBc, 0. 1 Hz~200 kHz Voltage Display Accessories: User Manual, Power Cord, GTL-101 The Instek SFG-1013 is an economic function generator with high accuracy and high stability output and is designed based on the DDS (Direct Digital Synthesized) technology embedded in a large scale FPGA. The frequency range of 3 MHz and the output waveform selection of Sine, Square, Triangle and TTL of SFG-1013 adequately provides the fundamental features to ensure high confidence for the test results. The DDS technology at an affordable price gives a high value solution to the users who need a signal source for accurate but unsophisticated measurement applications.

The SFG-1013 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 0. 1 Hz ~ 3 MHz
  • DDS Technology and FPGA Design
  • High Frequency Accuracy: ±20ppm
  • High Frequency Stability: ±20ppm
  • Max. Frequency Resolution: 100 mHz
  • Low Distrortion Sine Wave: -55dBc, 0. 1 Hz~200 kHz
  • Voltage Display
  • Accessories: User Manual, Power Cord, GTL-101

The Instek SFG-1013 is an economic function generator with high accuracy and high stability output and is designed based on the DDS (Direct Digital Synthesized) technology embedded in a large scale FPGA.

The frequency range of 3 MHz and the output waveform selection of Sine, Square, Triangle and TTL of SFG-1013 adequately provides the fundamental features to ensure high confidence for the test results. The DDS technology at an affordable price gives a high value solution to the users who need a signal source for accurate but unsophisticated measurement applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SFG-1013
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details