GW Instek Dc Power Supply W/gpib, Prog, 600V, 2.6A; Power Supply Output Type Gw Instek PSU 600-2.6-GP

Description
DC POWER SUPPLY W/GPIB, PROG, 600V, 2.6A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:600V; Output Current Min:-; Output Current Max:2.6A; Power Rating:1.56kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY W/GPIB, PROG, 600V, 2.6A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:600V; Output Current Min:-; Output Current Max:2.6A; Power Rating:1.56kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply W/gpib, Prog, 600V, 2.6A; Power Supply Output Type Gw Instek - 42AC1394 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply W/gpib, Prog, 600V, 2.6A; Power Supply Output Type Gw Instek
42AC1394
Dc Power Supply W/gpib, Prog, 600V, 2.6A; Power Supply Output Type Gw Instek 42AC1394
DC POWER SUPPLY W/GPIB, PROG, 600V, 2.6A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:600V; Output Current Min:-; Output Current Max:2.6A; Power Rating:1.56kW; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY W/GPIB, PROG, 600V, 2.6A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:600V; Output Current Min:-; Output Current Max:2.6A; Power Rating:1.56kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC1394
Product Name Dc Power Supply W/gpib, Prog, 600V, 2.6A; Power Supply Output Type Gw Instek
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/FSE - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details