GW Instek DC Power Supply PSU 40-38

Description
The PSU 40-38 is a 1520 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Rating: 0-40V Current Rating: 0-38A Output Power Rating: 1520W C.V/C.C Priority; Particularly Suitable for the Battery and LED Industry Adjustable Slew Rate Series and Parallel Operation (2 Units in Series/4 Units in Parallel Maximum) High Efficiency and High Power Density 1U height and 19" Rack Mount Size Bleeder Control function Internal Resistance function Protection: OVP, OCP, OHP, UVL, AC Fail, FAN Fail Standard Interface: LAN, RS-232 & RS485, USB (Device/Host),Analog Control Interface Option: GPIB isolated analog interface (voltage control/ current control) Applications: Laboratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek PSU 40-38 is a single output programmable switching DC Power Supply covering a power range up to 1520W. The Instek PSU-Series of products include five models with the combination from 6V to 60V rated voltages. As the PSU-Series can be connected in series for maximum 2 units or in parallel for maximum 4 units, the capability of connecting multiple PSU-Series for higher voltage or higher current output provides a broad coverage of applications. Utilizing same model units of the PSU series to conduct series and parallel connections can increase total output power, total current or total voltage. The wide voltage and current output ranges of the PSU series can fully satisfy various voltage and current measurement requirements. The PSU series is a single power output DC programmable power supply, which outputs 1200W to 1560W. The PSU series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum800Aand the maximum output power of 6.24 kilowatts. The PSU series allows settings for CC priority or CV priority. Under CC or CV mode, users can adjust slew rate for output voltage or current based upon test requirements. There are two kinds of slew rate settings: high speed priority and slew rate priority. High speed priority sets slew rate at the maximum speed to reach CC or CV mode. Slew rate priority allows users to set slew rate for CC or CV mode in order to control rise or fall slew rate. Slew rate priority mode is ideal for motor tests by adjusting the rise time of output voltage to protect DUT from being damaged by inrush current occurred at turn-on. Comparing with other 1U power supplies available in the market, PSU supports a most complete array of interfaces, including USB, LAN, RS-232, RS-485, analog control interface, GPIB (option), isolated analog interface (voltage control), and isolated analog interface (current control). Via the multi-drop mode, PSU will not need any switch/hub and GPIB cable for remote control and slave unit augmentation when using LAN, USB or GPIB. This feature can help users save costs on augmentation equipment for connecting slave while using LAN or USB. The new PSU-HV series is ideal for the primary input of DC/DC converter and servomotor production application. PSU is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive electronics; and ECU for V8 engine or V12 engine, etc. The PSU series provides users with flexible settings of High/Low Level or Trigger input /Trigger output signals with pulse width of 1 ~ 60ms. Trigger input controls PSU to output or upload preset voltage, current and memory parameters. While outputting or uploading preset voltage, current and memory parameters PSU can produce corresponding Trigger output signals.
Datasheet
Description
The PSU 40-38 is a 1520 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Rating: 0-40V Current Rating: 0-38A Output Power Rating: 1520W C.V/C.C Priority; Particularly Suitable for the Battery and LED Industry Adjustable Slew Rate Series and Parallel Operation (2 Units in Series/4 Units in Parallel Maximum) High Efficiency and High Power Density 1U height and 19" Rack Mount Size Bleeder Control function Internal Resistance function Protection: OVP, OCP, OHP, UVL, AC Fail, FAN Fail Standard Interface: LAN, RS-232 & RS485, USB (Device/Host),Analog Control Interface Option: GPIB isolated analog interface (voltage control/ current control) Applications: Laboratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek PSU 40-38 is a single output programmable switching DC Power Supply covering a power range up to 1520W. The Instek PSU-Series of products include five models with the combination from 6V to 60V rated voltages. As the PSU-Series can be connected in series for maximum 2 units or in parallel for maximum 4 units, the capability of connecting multiple PSU-Series for higher voltage or higher current output provides a broad coverage of applications. Utilizing same model units of the PSU series to conduct series and parallel connections can increase total output power, total current or total voltage. The wide voltage and current output ranges of the PSU series can fully satisfy various voltage and current measurement requirements. The PSU series is a single power output DC programmable power supply, which outputs 1200W to 1560W. The PSU series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum800Aand the maximum output power of 6.24 kilowatts. The PSU series allows settings for CC priority or CV priority. Under CC or CV mode, users can adjust slew rate for output voltage or current based upon test requirements. There are two kinds of slew rate settings: high speed priority and slew rate priority. High speed priority sets slew rate at the maximum speed to reach CC or CV mode. Slew rate priority allows users to set slew rate for CC or CV mode in order to control rise or fall slew rate. Slew rate priority mode is ideal for motor tests by adjusting the rise time of output voltage to protect DUT from being damaged by inrush current occurred at turn-on. Comparing with other 1U power supplies available in the market, PSU supports a most complete array of interfaces, including USB, LAN, RS-232, RS-485, analog control interface, GPIB (option), isolated analog interface (voltage control), and isolated analog interface (current control). Via the multi-drop mode, PSU will not need any switch/hub and GPIB cable for remote control and slave unit augmentation when using LAN, USB or GPIB. This feature can help users save costs on augmentation equipment for connecting slave while using LAN or USB. The new PSU-HV series is ideal for the primary input of DC/DC converter and servomotor production application. PSU is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive electronics; and ECU for V8 engine or V12 engine, etc. The PSU series provides users with flexible settings of High/Low Level or Trigger input /Trigger output signals with pulse width of 1 ~ 60ms. Trigger input controls PSU to output or upload preset voltage, current and memory parameters. While outputting or uploading preset voltage, current and memory parameters PSU can produce corresponding Trigger output signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSU 40-38 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSU 40-38
DC Power Supply PSU 40-38
The PSU 40-38 is a 1520 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Rating: 0-40V Current Rating: 0-38A Output Power Rating: 1520W C.V/C.C Priority; Particularly Suitable for the Battery and LED Industry Adjustable Slew Rate Series and Parallel Operation (2 Units in Series/4 Units in Parallel Maximum) High Efficiency and High Power Density 1U height and 19" Rack Mount Size Bleeder Control function Internal Resistance function Protection: OVP, OCP, OHP, UVL, AC Fail, FAN Fail Standard Interface: LAN, RS-232 & RS485, USB (Device/Host),Analog Control Interface Option: GPIB isolated analog interface (voltage control/ current control) Applications: Laboratories and Educational Facilities Product Testing and Quality Assurance Service Operation and Post-Sales Support Product Development and Debugging The Instek PSU 40-38 is a single output programmable switching DC Power Supply covering a power range up to 1520W. The Instek PSU-Series of products include five models with the combination from 6V to 60V rated voltages. As the PSU-Series can be connected in series for maximum 2 units or in parallel for maximum 4 units, the capability of connecting multiple PSU-Series for higher voltage or higher current output provides a broad coverage of applications. Utilizing same model units of the PSU series to conduct series and parallel connections can increase total output power, total current or total voltage. The wide voltage and current output ranges of the PSU series can fully satisfy various voltage and current measurement requirements. The PSU series is a single power output DC programmable power supply, which outputs 1200W to 1560W. The PSU series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum800Aand the maximum output power of 6.24 kilowatts. The PSU series allows settings for CC priority or CV priority. Under CC or CV mode, users can adjust slew rate for output voltage or current based upon test requirements. There are two kinds of slew rate settings: high speed priority and slew rate priority. High speed priority sets slew rate at the maximum speed to reach CC or CV mode. Slew rate priority allows users to set slew rate for CC or CV mode in order to control rise or fall slew rate. Slew rate priority mode is ideal for motor tests by adjusting the rise time of output voltage to protect DUT from being damaged by inrush current occurred at turn-on. Comparing with other 1U power supplies available in the market, PSU supports a most complete array of interfaces, including USB, LAN, RS-232, RS-485, analog control interface, GPIB (option), isolated analog interface (voltage control), and isolated analog interface (current control). Via the multi-drop mode, PSU will not need any switch/hub and GPIB cable for remote control and slave unit augmentation when using LAN, USB or GPIB. This feature can help users save costs on augmentation equipment for connecting slave while using LAN or USB. The new PSU-HV series is ideal for the primary input of DC/DC converter and servomotor production application. PSU is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive electronics; and ECU for V8 engine or V12 engine, etc. The PSU series provides users with flexible settings of High/Low Level or Trigger input /Trigger output signals with pulse width of 1 ~ 60ms. Trigger input controls PSU to output or upload preset voltage, current and memory parameters. While outputting or uploading preset voltage, current and memory parameters PSU can produce corresponding Trigger output signals.

The PSU 40-38 is a 1520 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage Rating: 0-40V
  • Current Rating: 0-38A
  • Output Power Rating: 1520W
  • C.V/C.C Priority; Particularly Suitable for the Battery and LED Industry
  • Adjustable Slew Rate
  • Series and Parallel Operation (2 Units in Series/4 Units in Parallel Maximum)
  • High Efficiency and High Power Density
  • 1U height and 19" Rack Mount Size
  • Bleeder Control function
  • Internal Resistance function
  • Protection: OVP, OCP, OHP, UVL, AC Fail, FAN Fail
  • Standard Interface: LAN, RS-232 & RS485, USB (Device/Host),Analog Control Interface
  • Option: GPIB isolated analog interface (voltage control/ current control)

Applications:

  • Laboratories and Educational Facilities
  • Product Testing and Quality Assurance
  • Service Operation and Post-Sales Support
  • Product Development and Debugging

The Instek PSU 40-38 is a single output programmable switching DC Power Supply covering a power range up to 1520W. The Instek PSU-Series of products include five models with the combination from 6V to 60V rated voltages. As the PSU-Series can be connected in series for maximum 2 units or in parallel for maximum 4 units, the capability of connecting multiple PSU-Series for higher voltage or higher current output provides a broad coverage of applications.

Utilizing same model units of the PSU series to conduct series and parallel connections can increase total output power, total current or total voltage. The wide voltage and current output ranges of the PSU series can fully satisfy various voltage and current measurement requirements. The PSU series is a single power output DC programmable power supply, which outputs 1200W to 1560W. The PSU series provides maximum 2 units in series connection (models under 300V) to achieve maximum 600V or 4 units in parallel connection to obtain maximum800Aand the maximum output power of 6.24 kilowatts.

The PSU series allows settings for CC priority or CV priority. Under CC or CV mode, users can adjust slew rate for output voltage or current based upon test requirements. There are two kinds of slew rate settings: high speed priority and slew rate priority. High speed priority sets slew rate at the maximum speed to reach CC or CV mode. Slew rate priority allows users to set slew rate for CC or CV mode in order to control rise or fall slew rate. Slew rate priority mode is ideal for motor tests by adjusting the rise time of output voltage to protect DUT from being damaged by inrush current occurred at turn-on.

Comparing with other 1U power supplies available in the market, PSU supports a most complete array of interfaces, including USB, LAN, RS-232, RS-485, analog control interface, GPIB (option), isolated analog interface (voltage control), and isolated analog interface (current control). Via the multi-drop mode, PSU will not need any switch/hub and GPIB cable for remote control and slave unit augmentation when using LAN, USB or GPIB. This feature can help users save costs on augmentation equipment for connecting slave while using LAN or USB.

The new PSU-HV series is ideal for the primary input of DC/DC converter and servomotor production application. PSU is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive electronics; and ECU for V8 engine or V12 engine, etc.

The PSU series provides users with flexible settings of High/Low Level or Trigger input /Trigger output signals with pulse width of 1 ~ 60ms. Trigger input controls PSU to output or upload preset voltage, current and memory parameters. While outputting or uploading preset voltage, current and memory parameters PSU can produce corresponding Trigger output signals.

Supplier's Site Datasheet
Power Supply, 1-Ch, 40V, 38A, Prog; Power Supply Output Type Gw Instek - 83X3498 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 40V, 38A, Prog; Power Supply Output Type Gw Instek
83X3498
Power Supply, 1-Ch, 40V, 38A, Prog; Power Supply Output Type Gw Instek 83X3498
POWER SUPPLY, 1-CH, 40V, 38A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:38A; Power Rating:1.52kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 40V, 38A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:38A; Power Rating:1.52kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PSU 40-38 83X3498
Product Name DC Power Supply Power Supply, 1-Ch, 40V, 38A, Prog; Power Supply Output Type Gw Instek
Type DC Power Supply
DC Output Power 1520 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - ALPHA 1500W - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details