GW Instek Power Supply, 3Ch, 32V, 2A, Programmable O/p; Power Supply Output Type Gw Instek PST-3202

Description
POWER SUPPLY, 3CH, 32V, 2A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:2A; Power Rating:158W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3CH, 32V, 2A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:2A; Power Rating:158W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3Ch, 32V, 2A, Programmable O/p; Power Supply Output Type Gw Instek - 03M4622 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3Ch, 32V, 2A, Programmable O/p; Power Supply Output Type Gw Instek
03M4622
Power Supply, 3Ch, 32V, 2A, Programmable O/p; Power Supply Output Type Gw Instek 03M4622
POWER SUPPLY, 3CH, 32V, 2A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:2A; Power Rating:158W; Plug Type:-RoHS Compliant: Yes

POWER SUPPLY, 3CH, 32V, 2A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:2A; Power Rating:158W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - PST-3202 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PST-3202
DC Power Supply PST-3202
The PST-3202 is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-32V X 2, 0-6V X 1 0-2A X 2, 0-5A X 1 Power: 158W Digitized Programmable Interface, High Resolution 10mV 1mA 192 X 128 LCD Display-Display Several Setting and Measuring Result Simultaneously (Variable Display Mode) Intelligent Windows Operating Interface Auto Series and Parallel Function Over-Voltage, Over-Current, Over-Temperature Protectionli> Intelligent Fan Control (Change by Output Power) 100 Sets Memor Auto Step Running With Time Setting Interface (Standard) RS-232 Interface (Option) GPIB (IEEE 488.2) Accessories: User manual, Power cord, Test lead: GTL-104 x 3 (PST-3202) The PST-3202 is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the optional GPIB interface provides remote control and ATE software development capability. The versatile PST-3202 is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

The PST-3202 is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 0-32V X 2, 0-6V X 1
  • 0-2A X 2, 0-5A X 1
  • Power: 158W
  • Digitized Programmable Interface, High Resolution 10mV 1mA
  • 192 X 128 LCD Display-Display Several Setting and Measuring Result Simultaneously (Variable Display Mode)
  • Intelligent Windows Operating Interface
  • Auto Series and Parallel Function
  • Over-Voltage, Over-Current, Over-Temperature Protectionli>
  • Intelligent Fan Control (Change by Output Power)
  • 100 Sets Memor
  • Auto Step Running With Time Setting
  • Interface (Standard) RS-232
  • Interface (Option) GPIB (IEEE 488.2)
  • Accessories: User manual, Power cord, Test lead: GTL-104 x 3 (PST-3202)

The PST-3202 is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the optional GPIB interface provides remote control and ATE software development capability.

The versatile PST-3202 is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

Supplier's Site Datasheet
DC Power Supply - PST-3202 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PST-3202
DC Power Supply PST-3202
The PST-3202 is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-32V X 2, 0-6V X 1 0-2A X 2, 0-5A X 1 Power: 158W Digitized Programmable Interface, High Resolution 10mV 1mA 192 X 128 LCD Display-Display Several Setting and Measuring Result Simultaneously (Variable Display Mode) Intelligent Windows Operating Interface Support Several Directly Buttons Provided Auto Series and Parallel Function High Stability, Low Drift Over-Voltage, Over-Current, Over-Temperature Protectionli> Intelligent Fan Control (Change by Output Power) Built-in Buzzer Alarm 100 Sets Memory for Setting Save, Auto Running Interface (Standard) RS-232 Interface (Option) GPIB (IEEE 488.2) The PST-3202 is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the optional GPIB interface provides remote control and ATE software development capability. The versatile PST-3202 is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

The PST-3202 is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 0-32V X 2, 0-6V X 1
  • 0-2A X 2, 0-5A X 1
  • Power: 158W
  • Digitized Programmable Interface, High Resolution 10mV 1mA
  • 192 X 128 LCD Display-Display Several Setting and Measuring Result Simultaneously (Variable Display Mode)
  • Intelligent Windows Operating Interface
  • Support Several Directly Buttons
  • Provided Auto Series and Parallel Function
  • High Stability, Low Drift
  • Over-Voltage, Over-Current, Over-Temperature Protectionli>
  • Intelligent Fan Control (Change by Output Power)
  • Built-in Buzzer Alarm
  • 100 Sets Memory for Setting Save, Auto Running
  • Interface (Standard) RS-232
  • Interface (Option) GPIB (IEEE 488.2)

The PST-3202 is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the optional GPIB interface provides remote control and ATE software development capability.

The versatile PST-3202 is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 03M4622 PST-3202
Product Name Power Supply, 3Ch, 32V, 2A, Programmable O/p; Power Supply Output Type Gw Instek DC Power Supply
DC Output Voltage 0.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227136 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details