GW Instek DC Power Supply PST-3201GP

Description
The PST-3201GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V x 3 Current: 0-1A x 3 OVP: 0-33Vx3 Power: 96 W Digitized Programmable Interface High Resolution 10mV, 1mA 192 x 128 LCD Display-Displays Settings and Measuring Results Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Changes by Output Power) 100 Sets Memory Auto Step Running With Time Setting Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Optional Interface Installed: GPIB (IEEE-488.2) Accessories: User manual, Power cord, Test lead: GTL-105 x 3 The PST-3201GP is a 3-channel, 96W, programmable linear DC power supply. High resolution, maintained at 10mV, 1mA ( 3A). OVP, OCP, and OTP, protects the PST-Series and its loads from unexpected conditions. The PST Series are capable of independent, series, or parallel operation for increased flexibility. The large LCD display conveniently displays all outputs and configurations simultaneously to simplify operation. The programmable interface allows automatic stepping, 100 set of memory, and comprehensive timing operations. GPIB and RS232C interfaces, Labview driver,s and SCPI compatibility allow easy ATE software development and remote control. The versatile PST-Series is ideal for high resolution, multiple output, and automated operations such as production testing and rack mounting systems. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The PST-3201GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V x 3 Current: 0-1A x 3 OVP: 0-33Vx3 Power: 96 W Digitized Programmable Interface High Resolution 10mV, 1mA 192 x 128 LCD Display-Displays Settings and Measuring Results Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Changes by Output Power) 100 Sets Memory Auto Step Running With Time Setting Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Optional Interface Installed: GPIB (IEEE-488.2) Accessories: User manual, Power cord, Test lead: GTL-105 x 3 The PST-3201GP is a 3-channel, 96W, programmable linear DC power supply. High resolution, maintained at 10mV, 1mA ( 3A). OVP, OCP, and OTP, protects the PST-Series and its loads from unexpected conditions. The PST Series are capable of independent, series, or parallel operation for increased flexibility. The large LCD display conveniently displays all outputs and configurations simultaneously to simplify operation. The programmable interface allows automatic stepping, 100 set of memory, and comprehensive timing operations. GPIB and RS232C interfaces, Labview driver,s and SCPI compatibility allow easy ATE software development and remote control. The versatile PST-Series is ideal for high resolution, multiple output, and automated operations such as production testing and rack mounting systems. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PST-3201GP
The PST-3201GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V x 3 Current: 0-1A x 3 OVP: 0-33Vx3 Power: 96 W Digitized Programmable Interface High Resolution 10mV, 1mA 192 x 128 LCD Display-Displays Settings and Measuring Results Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Changes by Output Power) 100 Sets Memory Auto Step Running With Time Setting Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Optional Interface Installed: GPIB (IEEE-488.2) Accessories: User manual, Power cord, Test lead: GTL-105 x 3 The PST-3201GP is a 3-channel, 96W, programmable linear DC power supply. High resolution, maintained at 10mV, 1mA ( 3A). OVP, OCP, and OTP, protects the PST-Series and its loads from unexpected conditions. The PST Series are capable of independent, series, or parallel operation for increased flexibility. The large LCD display conveniently displays all outputs and configurations simultaneously to simplify operation. The programmable interface allows automatic stepping, 100 set of memory, and comprehensive timing operations. GPIB and RS232C interfaces, Labview driver,s and SCPI compatibility allow easy ATE software development and remote control. The versatile PST-Series is ideal for high resolution, multiple output, and automated operations such as production testing and rack mounting systems. The image is a representation of selection. See specifications for product details.

The PST-3201GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V x 3
  • Current: 0-1A x 3
  • OVP: 0-33Vx3
  • Power: 96 W
  • Digitized Programmable Interface
  • High Resolution 10mV, 1mA
  • 192 x 128 LCD Display-Displays Settings and Measuring Results Simultaneously
  • Over-Voltage, Over-Current, Over Temperature Protection
  • Intelligent Fan Control (Changes by Output Power)
  • 100 Sets Memory
  • Auto Step Running With Time Setting
  • Auto Series and Parallel Function
  • Labview Driver
  • Standard Interface: RS-232C
  • Optional Interface Installed: GPIB (IEEE-488.2)
  • Accessories: User manual, Power cord, Test lead: GTL-105 x 3

The PST-3201GP is a 3-channel, 96W, programmable linear DC power supply. High resolution, maintained at 10mV, 1mA ( 3A). OVP, OCP, and OTP, protects the PST-Series and its loads from unexpected conditions. The PST Series are capable of independent, series, or parallel operation for increased flexibility. The large LCD display conveniently displays all outputs and configurations simultaneously to simplify operation.

The programmable interface allows automatic stepping, 100 set of memory, and comprehensive timing operations. GPIB and RS232C interfaces, Labview driver,s and SCPI compatibility allow easy ATE software development and remote control. The versatile PST-Series is ideal for high resolution, multiple output, and automated operations such as production testing and rack mounting systems.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PST-3201GP
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227189 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details