GW Instek DC Power Supply PSS-3203GP

Description
The PSS-3203GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A OVP: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option Installed: GPIB (IEEE-488.2) Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 or GTL-105 The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet
Description
The PSS-3203GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A OVP: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option Installed: GPIB (IEEE-488.2) Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 or GTL-105 The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PSS-3203GP
The PSS-3203GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A OVP: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option Installed: GPIB (IEEE-488.2) Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 or GTL-105 The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.

The PSS-3203GP is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V
  • Current: 0-3A
  • OVP: 0-33V
  • Power: 96W
  • Digitized Programmable Interface, High Resolution 10mV, 1mA
  • High Stability, Low Drift
  • Built-in Buzzer Alarm
  • LabVIEW DriveR
  • Over-Voltage, Over-Current, Over Temperature Protection
  • Intelligent Fan Control (Change by Output Power)
  • Standard Interface: RS-232C
  • Optional European Jack Type Terminal
  • Option Installed: GPIB (IEEE-488.2)
  • Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 or GTL-105

The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA.

LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSS-3203GP
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203S-40kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details