GW Instek DC Power Supply PSS-2005GP

Description
The PSS-2005GP is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A OVP: 0-21V Power: 100W Optional GPIB (IEEE-488.2) Installed Digitized Programmable Interface High Resolution 10mV, 1mA High Stability, Low Drift Over-Voltage, Over-Current, Over-Temperature Protection Intelligent Fan Control (Change by Output Power) Labview Driver Standard Interface: RS-232C Built-in Buzzer Alarm Standard Accessories: Power cord, Instruction manual, Test Lead x 1 set The PSS-2005GP is a single output, 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-2005GP is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet
Description
The PSS-2005GP is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A OVP: 0-21V Power: 100W Optional GPIB (IEEE-488.2) Installed Digitized Programmable Interface High Resolution 10mV, 1mA High Stability, Low Drift Over-Voltage, Over-Current, Over-Temperature Protection Intelligent Fan Control (Change by Output Power) Labview Driver Standard Interface: RS-232C Built-in Buzzer Alarm Standard Accessories: Power cord, Instruction manual, Test Lead x 1 set The PSS-2005GP is a single output, 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-2005GP is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PSS-2005GP
The PSS-2005GP is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A OVP: 0-21V Power: 100W Optional GPIB (IEEE-488.2) Installed Digitized Programmable Interface High Resolution 10mV, 1mA High Stability, Low Drift Over-Voltage, Over-Current, Over-Temperature Protection Intelligent Fan Control (Change by Output Power) Labview Driver Standard Interface: RS-232C Built-in Buzzer Alarm Standard Accessories: Power cord, Instruction manual, Test Lead x 1 set The PSS-2005GP is a single output, 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-2005GP is suitable for both bench-top and rack mounting applications in high resolution.

The PSS-2005GP is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-5A
  • OVP: 0-21V
  • Power: 100W
  • Optional GPIB (IEEE-488.2) Installed
  • Digitized Programmable Interface
  • High Resolution 10mV, 1mA
  • High Stability, Low Drift
  • Over-Voltage, Over-Current, Over-Temperature Protection
  • Intelligent Fan Control (Change by Output Power)
  • Labview Driver
  • Standard Interface: RS-232C
  • Built-in Buzzer Alarm
  • Standard Accessories: Power cord, Instruction manual, Test Lead x 1 set

The PSS-2005GP is a single output, 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation.

SCPI command set and Labview driver access through GPIB interface provide remote control and ATE software development capability. The compact PSS-2005GP is suitable for both bench-top and rack mounting applications in high resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSS-2005GP
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details