GW Instek DC Power Supply PSP-603

Description
The PSP-603 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3.5A Power: 200W LCD Display Output ON/OFF Control 3-Step Fan Speed Control Voltage/Current/Powe r Settings Key Lock to Avoid Operation Error OVP, OCP & OPP Protection Normal, +% & -% Output Operation Key High Efficiency and High Power Density Standard Interface:RS-232C Optional European Type Jack Terminal Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 x 1 The PSP-Series are single output, 200W, programmable switching DC power supplies. OVL, OCL, OTP, and OPL protect the PSP-Series and its loads from unexpected conditions. The PSP-Series have large LCD panel do display output and parameter simutaneously and a key lock feature to prevent changing the settings. The PSP-Series is suitable for generic bench-top applications in laboratories and educational institutions.
Datasheet
Description
The PSP-603 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3.5A Power: 200W LCD Display Output ON/OFF Control 3-Step Fan Speed Control Voltage/Current/Powe r Settings Key Lock to Avoid Operation Error OVP, OCP & OPP Protection Normal, +% & -% Output Operation Key High Efficiency and High Power Density Standard Interface:RS-232C Optional European Type Jack Terminal Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 x 1 The PSP-Series are single output, 200W, programmable switching DC power supplies. OVL, OCL, OTP, and OPL protect the PSP-Series and its loads from unexpected conditions. The PSP-Series have large LCD panel do display output and parameter simutaneously and a key lock feature to prevent changing the settings. The PSP-Series is suitable for generic bench-top applications in laboratories and educational institutions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSP-603 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSP-603
DC Power Supply PSP-603
The PSP-603 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3.5A Power: 200W LCD Display Output ON/OFF Control 3-Step Fan Speed Control Voltage/Current/Powe r Settings Key Lock to Avoid Operation Error OVP, OCP & OPP Protection Normal, +% & -% Output Operation Key High Efficiency and High Power Density Standard Interface:RS-232C Optional European Type Jack Terminal Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 x 1 The PSP-Series are single output, 200W, programmable switching DC power supplies. OVL, OCL, OTP, and OPL protect the PSP-Series and its loads from unexpected conditions. The PSP-Series have large LCD panel do display output and parameter simutaneously and a key lock feature to prevent changing the settings. The PSP-Series is suitable for generic bench-top applications in laboratories and educational institutions.

The PSP-603 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-3.5A
  • Power: 200W
  • LCD Display
  • Output ON/OFF Control
  • 3-Step Fan Speed Control
  • Voltage/Current/Power Settings
  • Key Lock to Avoid Operation Error
  • OVP, OCP & OPP Protection
  • Normal, +% & -% Output Operation Key
  • High Efficiency and High Power Density
  • Standard Interface:RS-232C
  • Optional European Type Jack Terminal
  • Accessories: Instruction Manual, Power Cord, Test Lead GTL-104 x 1

The PSP-Series are single output, 200W, programmable switching DC power supplies. OVL, OCL, OTP, and OPL protect the PSP-Series and its loads from unexpected conditions. The PSP-Series have large LCD panel do display output and parameter simutaneously and a key lock feature to prevent changing the settings. The PSP-Series is suitable for generic bench-top applications in laboratories and educational institutions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSP-603
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6857-ea-pub-10920-125-4u-30000w-32076 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details