CAL POWER SUPPLY, PROG, 10A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 42AC0474 |
| Product Name | Cal Power Supply, Prog, 10A, 20V, 200W; Power Supply Output Type Gw Instek |
| DC Output Voltage | 0.0 to 20.0 volts |