GW Instek DC Power Supply PSM-6003

Description
The PSM-6003 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Low Range: 0-30V/6A DC Output High Range: 0-60V/3.3A Power: 200W Front and Rear Output Terminal Self-Test and Software Calibration Auto Step Runing with timer Setting and 100 Sets Memory High Resolution: 1mV/1mA 0.01% Load/Line Requlation, 350 Vrms Ripple Safety Design: OVP,OCP & OTP; Output ON/OFF Control High Visibility Vacuum-Fluorescent Display Standard Interface : RS-232C, GPIB Standard Accessories: Power cord User manual Test lead GTL-104 (4A ~10A) x 1 The PSM-6003 is a single output/dual range, 200W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.
Datasheet
Description
The PSM-6003 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Low Range: 0-30V/6A DC Output High Range: 0-60V/3.3A Power: 200W Front and Rear Output Terminal Self-Test and Software Calibration Auto Step Runing with timer Setting and 100 Sets Memory High Resolution: 1mV/1mA 0.01% Load/Line Requlation, 350 Vrms Ripple Safety Design: OVP,OCP & OTP; Output ON/OFF Control High Visibility Vacuum-Fluorescent Display Standard Interface : RS-232C, GPIB Standard Accessories: Power cord User manual Test lead GTL-104 (4A ~10A) x 1 The PSM-6003 is a single output/dual range, 200W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSM-6003 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSM-6003
DC Power Supply PSM-6003
The PSM-6003 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Low Range: 0-30V/6A DC Output High Range: 0-60V/3.3A Power: 200W Front and Rear Output Terminal Self-Test and Software Calibration Auto Step Runing with timer Setting and 100 Sets Memory High Resolution: 1mV/1mA 0.01% Load/Line Requlation, 350 Vrms Ripple Safety Design: OVP,OCP & OTP; Output ON/OFF Control High Visibility Vacuum-Fluorescent Display Standard Interface : RS-232C, GPIB Standard Accessories: Power cord User manual Test lead GTL-104 (4A ~10A) x 1 The PSM-6003 is a single output/dual range, 200W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.

The PSM-6003 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • DC Output Low Range: 0-30V/6A
  • DC Output High Range: 0-60V/3.3A
  • Power: 200W
  • Front and Rear Output Terminal
  • Self-Test and Software Calibration
  • Auto Step Runing with timer Setting and 100 Sets Memory
  • High Resolution: 1mV/1mA
  • 0.01% Load/Line Requlation, 350 Vrms Ripple
  • Safety Design: OVP,OCP & OTP; Output ON/OFF Control
  • High Visibility Vacuum-Fluorescent Display
  • Standard Interface : RS-232C, GPIB

Standard Accessories:

  • Power cord
  • User manual
  • Test lead GTL-104 (4A ~10A) x 1

The PSM-6003 is a single output/dual range, 200W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions.
High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing.
Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSM-6003
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1446-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details