GW Instek DC Power Supply PSM-3004

Description
The PSM-3004 is a 120 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Low Range: 0-15V/7A DC Output High Range: 0-30V/4A Power: 120W Stable and Clear Power: 0.01% Load/Line Requlation, 350 Vrms Ripple High Resolution: 1mV/1mA Front and Rear Output Terminal Self-Test and Software Calibration Auto Step Runing with timer Setting and 100 Sets Memory Safety Design: OVP, OCP & OTP; Output ON/OFF Control High Visibility Vacuum-Fluorescent Display Standard Interface : RS-232C, GPIB Standard Accessories: Power cord User manual Test lead GTL-104 (4A ~10A) x 1 The PSM-3004 is a single output/dual range, 120W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.
Datasheet
Description
The PSM-3004 is a 120 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Low Range: 0-15V/7A DC Output High Range: 0-30V/4A Power: 120W Stable and Clear Power: 0.01% Load/Line Requlation, 350 Vrms Ripple High Resolution: 1mV/1mA Front and Rear Output Terminal Self-Test and Software Calibration Auto Step Runing with timer Setting and 100 Sets Memory Safety Design: OVP, OCP & OTP; Output ON/OFF Control High Visibility Vacuum-Fluorescent Display Standard Interface : RS-232C, GPIB Standard Accessories: Power cord User manual Test lead GTL-104 (4A ~10A) x 1 The PSM-3004 is a single output/dual range, 120W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSM-3004 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSM-3004
DC Power Supply PSM-3004
The PSM-3004 is a 120 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Low Range: 0-15V/7A DC Output High Range: 0-30V/4A Power: 120W Stable and Clear Power: 0.01% Load/Line Requlation, 350 Vrms Ripple High Resolution: 1mV/1mA Front and Rear Output Terminal Self-Test and Software Calibration Auto Step Runing with timer Setting and 100 Sets Memory Safety Design: OVP, OCP & OTP; Output ON/OFF Control High Visibility Vacuum-Fluorescent Display Standard Interface : RS-232C, GPIB Standard Accessories: Power cord User manual Test lead GTL-104 (4A ~10A) x 1 The PSM-3004 is a single output/dual range, 120W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively. VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead. SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.

The PSM-3004 is a 120 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • DC Output Low Range: 0-15V/7A
  • DC Output High Range: 0-30V/4A
  • Power: 120W
  • Stable and Clear Power: 0.01% Load/Line Requlation, 350 Vrms Ripple
  • High Resolution: 1mV/1mA
  • Front and Rear Output Terminal
  • Self-Test and Software Calibration
  • Auto Step Runing with timer Setting and 100 Sets Memory
  • Safety Design: OVP, OCP & OTP; Output ON/OFF Control
  • High Visibility Vacuum-Fluorescent Display
  • Standard Interface : RS-232C, GPIB

Standard Accessories:

  • Power cord
  • User manual
  • Test lead GTL-104 (4A ~10A) x 1

The PSM-3004 is a single output/dual range, 120W, programmable linear DC power supply. OVP, OCP, OTP, and output On/Off control protect PSM and loads from unexpected conditions. High resolution, high regulation, low ripple are maintained at 1mV/1mA, 0.01%, and less than 350 Vrms, respectively.
VFD panel with simultaneous view of output and parameter setting provide comfortable operation. Configuration is simplified with output limit store/recall function and Auto step running feature for continuous testing. Self-test and software calibration features reduce maintenance overhead.
SCPI command set and Labview driver access through RS-232C or GPIB interface provide remote control and ATE software development capability. The PSM Series is an ideal choice for high precision, high reliability application such as QA verification and R&D.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSM-3004
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303S-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details