GW Instek DC Power Supply PSM-2010

Description
The PSM-2010 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output: Low Range: 0~8V/20A; High Range: 0~20V/10A Power: 200W High Resolution: 1mV/1mA Stable & Clear Power: 0.01% Load/Line Regulation, 350uVrms Ripple Auto Step running with timer setting 100 sets Memory Safety Design: OVP, OCP & OTP ; Output ON/OFF Control Self-Test and Software Calibration High Visible Vacuum-Fluorescent Display Front and Rear Output Terminal LabView Driver Interface: RS-232 and GPIB Standard Accessories: User manual Power cord Test lead GTL-104 (4A ~10A) x 1 The Instek PSM-2010 is a Dual-Range Programmable DC Power Supply with extreme high accuracy of 200W maximum, and the single output with double range (switching between the main panel and communication interface) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy users’ demand for auto-testing and auto-control. OVP, OCP, OTP, and, output On/Off control protect the PSM-Series and their load from unexpected conditions. High resolution, high regulation, and low ripple are maintained at 1mV/1mA, 0.01%, and <350 Vrms, respectively. Operation and configuration is simplified with a digital interface and a clear LCD display. Standard features include store/recall output memories, automatic stepping with timers for continuous testing and self-testing, and software calibration features to reduce maintenance efforts. SCPI programming, LabVIEW drivers, RS-232C, and GPIB interfaces enable easy automated test system integration and remote control. The PSM-Series are an ideal choice for high precision applications such as QA verification and product development.
Datasheet
Description
The PSM-2010 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output: Low Range: 0~8V/20A; High Range: 0~20V/10A Power: 200W High Resolution: 1mV/1mA Stable & Clear Power: 0.01% Load/Line Regulation, 350uVrms Ripple Auto Step running with timer setting 100 sets Memory Safety Design: OVP, OCP & OTP ; Output ON/OFF Control Self-Test and Software Calibration High Visible Vacuum-Fluorescent Display Front and Rear Output Terminal LabView Driver Interface: RS-232 and GPIB Standard Accessories: User manual Power cord Test lead GTL-104 (4A ~10A) x 1 The Instek PSM-2010 is a Dual-Range Programmable DC Power Supply with extreme high accuracy of 200W maximum, and the single output with double range (switching between the main panel and communication interface) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy users’ demand for auto-testing and auto-control. OVP, OCP, OTP, and, output On/Off control protect the PSM-Series and their load from unexpected conditions. High resolution, high regulation, and low ripple are maintained at 1mV/1mA, 0.01%, and <350 Vrms, respectively. Operation and configuration is simplified with a digital interface and a clear LCD display. Standard features include store/recall output memories, automatic stepping with timers for continuous testing and self-testing, and software calibration features to reduce maintenance efforts. SCPI programming, LabVIEW drivers, RS-232C, and GPIB interfaces enable easy automated test system integration and remote control. The PSM-Series are an ideal choice for high precision applications such as QA verification and product development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSM-2010 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSM-2010
DC Power Supply PSM-2010
The PSM-2010 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output: Low Range: 0~8V/20A; High Range: 0~20V/10A Power: 200W High Resolution: 1mV/1mA Stable & Clear Power: 0.01% Load/Line Regulation, 350uVrms Ripple Auto Step running with timer setting 100 sets Memory Safety Design: OVP, OCP & OTP ; Output ON/OFF Control Self-Test and Software Calibration High Visible Vacuum-Fluorescent Display Front and Rear Output Terminal LabView Driver Interface: RS-232 and GPIB Standard Accessories: User manual Power cord Test lead GTL-104 (4A ~10A) x 1 The Instek PSM-2010 is a Dual-Range Programmable DC Power Supply with extreme high accuracy of 200W maximum, and the single output with double range (switching between the main panel and communication interface) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy users’ demand for auto-testing and auto-control. OVP, OCP, OTP, and, output On/Off control protect the PSM-Series and their load from unexpected conditions. High resolution, high regulation, and low ripple are maintained at 1mV/1mA, 0.01%, and <350 Vrms, respectively. Operation and configuration is simplified with a digital interface and a clear LCD display. Standard features include store/recall output memories, automatic stepping with timers for continuous testing and self-testing, and software calibration features to reduce maintenance efforts. SCPI programming, LabVIEW drivers, RS-232C, and GPIB interfaces enable easy automated test system integration and remote control. The PSM-Series are an ideal choice for high precision applications such as QA verification and product development.

The PSM-2010 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • DC Output: Low Range: 0~8V/20A; High Range: 0~20V/10A
  • Power: 200W
  • High Resolution: 1mV/1mA
  • Stable & Clear Power: 0.01% Load/Line Regulation, 350uVrms Ripple
  • Auto Step running with timer setting
  • 100 sets Memory
  • Safety Design: OVP, OCP & OTP ; Output ON/OFF Control
  • Self-Test and Software Calibration
  • High Visible Vacuum-Fluorescent Display
  • Front and Rear Output Terminal
  • LabView Driver
  • Interface: RS-232 and GPIB

Standard Accessories:

  • User manual
  • Power cord
  • Test lead GTL-104 (4A ~10A) x 1

The Instek PSM-2010 is a Dual-Range Programmable DC Power Supply with extreme high accuracy of 200W maximum, and the single output with double range (switching between the main panel and communication interface) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy users’ demand for auto-testing and auto-control.

OVP, OCP, OTP, and, output On/Off control protect the PSM-Series and their load from unexpected conditions. High resolution, high regulation, and low ripple are maintained at 1mV/1mA, 0.01%, and <350 Vrms, respectively. Operation and configuration is simplified with a digital interface and a clear LCD display. Standard features include store/recall output memories, automatic stepping with timers for continuous testing and self-testing, and software calibration features to reduce maintenance efforts. SCPI programming, LabVIEW drivers, RS-232C, and GPIB interfaces enable easy automated test system integration and remote control. The PSM-Series are an ideal choice for high precision applications such as QA verification and product development.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSM-2010
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227075 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details