GW Instek DC Power Supply PSH-3630A

Description
The PSH-3630A is a 1080 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 1080W 36V 30A Wide Input Voltage Range and High Power Factor (P.F) High Efficiency and High Power Density Constant Voltage and Constant Current Operation Over Voltage ,Over Current, and Over Temperature Protection Low Ripple and Noise Output ON/OFF Control Self-Test and Software Calibration Labview Driver Standard Interface : RS-232C The Instek PSH-3630A Programmable Power Supply is controlled by Micro Processor Unit (MPU) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy user’s demands for auto-testing and auto-control. The Instek PSH-3630A has improved greatly the shortage of the tradit ional big size, heavy weight products. The voltage and current are completely controlled by 12 bits D/A Converter with higher resolution and accuracy. Also, the digitalization of system makes a speedy, precise and convenient input of information controlled by the keyboard and rotation knobs. The adjustment of oltage/current is made by software calibration without manual error that will increase the preciseness of the instrument. The function of Over Voltage Protection (OVP) and Over Current Protection (OCP) is set with software and detected with hardware to achieve protected function precisely and speedily in order to prevent users from danger by using the instrument.
Datasheet
Description
The PSH-3630A is a 1080 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 1080W 36V 30A Wide Input Voltage Range and High Power Factor (P.F) High Efficiency and High Power Density Constant Voltage and Constant Current Operation Over Voltage ,Over Current, and Over Temperature Protection Low Ripple and Noise Output ON/OFF Control Self-Test and Software Calibration Labview Driver Standard Interface : RS-232C The Instek PSH-3630A Programmable Power Supply is controlled by Micro Processor Unit (MPU) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy user’s demands for auto-testing and auto-control. The Instek PSH-3630A has improved greatly the shortage of the tradit ional big size, heavy weight products. The voltage and current are completely controlled by 12 bits D/A Converter with higher resolution and accuracy. Also, the digitalization of system makes a speedy, precise and convenient input of information controlled by the keyboard and rotation knobs. The adjustment of oltage/current is made by software calibration without manual error that will increase the preciseness of the instrument. The function of Over Voltage Protection (OVP) and Over Current Protection (OCP) is set with software and detected with hardware to achieve protected function precisely and speedily in order to prevent users from danger by using the instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSH-3630A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSH-3630A
DC Power Supply PSH-3630A
The PSH-3630A is a 1080 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 1080W 36V 30A Wide Input Voltage Range and High Power Factor (P.F) High Efficiency and High Power Density Constant Voltage and Constant Current Operation Over Voltage ,Over Current, and Over Temperature Protection Low Ripple and Noise Output ON/OFF Control Self-Test and Software Calibration Labview Driver Standard Interface : RS-232C The Instek PSH-3630A Programmable Power Supply is controlled by Micro Processor Unit (MPU) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy user’s demands for auto-testing and auto-control. The Instek PSH-3630A has improved greatly the shortage of the tradit ional big size, heavy weight products. The voltage and current are completely controlled by 12 bits D/A Converter with higher resolution and accuracy. Also, the digitalization of system makes a speedy, precise and convenient input of information controlled by the keyboard and rotation knobs. The adjustment of oltage/current is made by software calibration without manual error that will increase the preciseness of the instrument. The function of Over Voltage Protection (OVP) and Over Current Protection (OCP) is set with software and detected with hardware to achieve protected function precisely and speedily in order to prevent users from danger by using the instrument.

The PSH-3630A is a 1080 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 1080W
  • 36V
  • 30A
  • Wide Input Voltage Range and High Power Factor (P.F)
  • High Efficiency and High Power Density
  • Constant Voltage and Constant Current Operation
  • Over Voltage ,Over Current, and Over Temperature Protection
  • Low Ripple and Noise
  • Output ON/OFF Control
  • Self-Test and Software Calibration
  • Labview Driver
  • Standard Interface : RS-232C

The Instek PSH-3630A Programmable Power Supply is controlled by Micro Processor Unit (MPU) that can easily connect communication interface RS-232 or GPIB to computer in order to satisfy user’s demands for auto-testing and auto-control.
The Instek PSH-3630A has improved greatly the shortage of the tradit ional big size, heavy weight products. The voltage and current are completely controlled by 12 bits D/A Converter with higher resolution and accuracy.
Also, the digitalization of system makes a speedy, precise and convenient input of information controlled by the keyboard and rotation knobs. The adjustment of oltage/current is made by software calibration without manual error that will increase the preciseness of the instrument.
The function of Over Voltage Protection (OVP) and Over Current Protection (OCP) is set with software and detected with hardware to achieve protected function precisely and speedily in order to prevent users from danger by using the instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSH-3630A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-150-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details