GW Instek Power Supply, 1-Ch, 40V, 40A, Prog; Power Supply Output Type Gw Instek PSB-1400L

Description
POWER SUPPLY, 1-CH, 40V, 40A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 40V, 40A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 40V, 40A, Prog; Power Supply Output Type Gw Instek - 71Y5919 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 40V, 40A, Prog; Power Supply Output Type Gw Instek
71Y5919
Power Supply, 1-Ch, 40V, 40A, Prog; Power Supply Output Type Gw Instek 71Y5919
POWER SUPPLY, 1-CH, 40V, 40A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 40V, 40A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - PSB-1400L - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSB-1400L
DC Power Supply PSB-1400L
The PSB-1400L is a 400 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 40 VDC, 40A, 400W Auto-ranging 4:1 output power Parallel or Series operation Variable “Power On” configurations OCP Control Voltage trigger, Output delay, Internal resistance setting I/V Control Bleeder Circuit Standard Accessories: CD ROM (User Manual), Quick Start Guide, Programming Manual, Power Cord, Output terminal cover, Type A-B USB Cable, Analog connector plug set and Chassis connection wire. Warranty: 2 Years on Instrument. 1 Year on LCD display [Excludes probes] The PSB-1400L has been designed for users in laboratory and R&D environments. Output power is accessed by either front banana jacks or rear bus bars. Rack mounting kits are also available. Communication is facilitated through USB Host, USB CDC and Ethernet or GPIB as an option.

The PSB-1400L is a 400 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 40 VDC, 40A, 400W
  • Auto-ranging 4:1 output power
  • Parallel or Series operation
  • Variable “Power On” configurations
  • OCP Control
  • Voltage trigger, Output delay, Internal resistance setting
  • I/V Control
  • Bleeder Circuit
  • Standard Accessories: CD ROM (User Manual), Quick Start Guide, Programming Manual, Power Cord, Output terminal cover, Type A-B USB Cable, Analog connector plug set and Chassis connection wire.
  • Warranty: 2 Years on Instrument. 1 Year on LCD display [Excludes probes]

The PSB-1400L has been designed for users in laboratory and R&D environments. Output power is accessed by either front banana jacks or rear bus bars. Rack mounting kits are also available. Communication is facilitated through USB Host, USB CDC and Ethernet or GPIB as an option.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 71Y5919 PSB-1400L
Product Name Power Supply, 1-Ch, 40V, 40A, Prog; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 40.0 volts
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2183-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details