GW Instek Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek PPX-10H01

Description
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:1A; Power Rating:100W; Plug Type:EU
Datasheet
Description
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:1A; Power Rating:100W; Plug Type:EU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek - 52AJ6408 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek
52AJ6408
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek 52AJ6408
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:1A; Power Rating:100W; Plug Type:EU

POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:1A; Power Rating:100W; Plug Type:EU

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AJ6408
Product Name Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-11500-30-3u-27500 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ASA2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details