GW Instek Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek PPX-1005

Description
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Plug Type:EU
Datasheet
Description
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Plug Type:EU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek - 52AJ6409 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek
52AJ6409
Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek 52AJ6409
POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Plug Type:EU

POWER SUPPLY, BENCH TOP, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:5A; Power Rating:50W; Plug Type:EU

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AJ6409
Product Name Power Supply, Bench Top, Programmable; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details