GW Instek DC Power Supply PPT-3615

Description
The PPT-3615 is a 126 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output 1: 36V/1.5A Output 2: 36V1.5A Power: 126W Line Regulation:1 mA Load Regulation V/C:3 mV - 3 mA Other Features:10 mV Type:DC
Description
The PPT-3615 is a 126 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output 1: 36V/1.5A Output 2: 36V1.5A Power: 126W Line Regulation:1 mA Load Regulation V/C:3 mV - 3 mA Other Features:10 mV Type:DC

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PPT-3615 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PPT-3615
DC Power Supply PPT-3615
The PPT-3615 is a 126 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output 1: 36V/1.5A Output 2: 36V1.5A Power: 126W Line Regulation:1 mA Load Regulation V/C:3 mV - 3 mA Other Features:10 mV Type:DC

The PPT-3615 is a 126 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output 1: 36V/1.5A
  • Output 2: 36V1.5A
  • Power: 126W
  • Line Regulation:1 mA
  • Load Regulation V/C:3 mV - 3 mA
  • Other Features:10 mV
  • Type:DC
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PPT-3615
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details