GW Instek Power Supply, Bench, Prog, 360W; Power Supply Output Type Gw Instek PLR 36-10

Description
POWER SUPPLY, BENCH, PROG, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Manufacturer Warranty:
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Manufacturer Warranty:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 360W; Power Supply Output Type Gw Instek - 01AC6533 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 360W; Power Supply Output Type Gw Instek
01AC6533
Power Supply, Bench, Prog, 360W; Power Supply Output Type Gw Instek 01AC6533
POWER SUPPLY, BENCH, PROG, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Manufacturer Warranty:

POWER SUPPLY, BENCH, PROG, 360W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Manufacturer Warranty:

Supplier's Site Datasheet
DC Power Supply - PLR 36-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PLR 36-10
DC Power Supply PLR 36-10
The PLR 36-10 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-36V Output Current: 0-10A Output Power: 360W Low Ripple and Noise (0.5mVrms/10mArms) Fast transition recovery time(100us) Maximum 2 units in series connections or 3 units in parallel connections Sequence function of PC editing (Max: 1000 steps/Min. step period: 50ms) Protection: OVP, UVP, OCP, remote sensing (Terminal open) External Analog Control Function PC Remote Interface (Standard): RS-232; (Optional): GPIB/USB/LAN Output off timer function (Range: 1 min to 1000 hours & 59 mins) Warranty: 2 Years on Instrument. 1 Year on LCD display Standard Accessories: User Manual (CD) x 1, AC Power Cord x 1, Rear Output Terminal Cover x 1, Bolt set x1 (Hexagon head bolt (P-3) x2, Flat washer x2, Hexagon nut x2) Output-grounding cable x 1 The Instek PLR 36-10 is a hybrid circuit design DC Power Supply which incorporates front stage switching and rear stage linear architectures. The unique advantages of this design benefit from the combination of both switching and linear structures. The front stage switching structure can effectively reduce size and weight, and the rear stage linear structure can maintain lower ripple voltage, lower ripple current, and faster transient response. The PLR 36-10 features many functions, including three sets of user-defined Preset function; programmable automatic Output off timer function; programmable Sequence function; CV, CC priority activation functions (prevent overshoot and inrush current while output is turned on); External voltage and current output control and OVP, OCP and UVP functions. These functions are built-in, therefore users do not have to pay for any extra costs. The flexible allocation is one of the advantages of the PRL-series. For users require large output power, the PLR-series allows maximum 3 same model units in parallel connection to obtain larger output current, and maximum 2 same model units in series connection to obtain larger output voltage. The PRL-series takes the consideration of the integration between its rack and other systems. Hence, the heat dissipation design adopts front air inlet and rear air outlet (there is no air outlet on the top, bottom, and on the both sides). The optional dedicated rack mount adapter (GRA-427) is for PLR-Series to be rack mounted. Other equipment can be directly placed on top or under PLR-Series to save rack space. The PLR-Series is equipped with RS-232 interface and also provides optional GPIB&USB (PLR-GU) and USB&LAN (PLR-LU). The program control of maximum 32 units can be realized by Local Bus no matter which interface is utilized. Additionally, the PLR-ARC interface not only provides external voltage and external resistance control but also meets the requirement of PLC control. The PLR-series genuinely meets users' requirements of the new generation DC power supplies. The series, completely simplifying and expediting system development processes, is suitable for the R&D, design verification, and manufacturing of the semi-conductor equipment, automobile, component and communications industries.

The PLR 36-10 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-36V
  • Output Current: 0-10A
  • Output Power: 360W
  • Low Ripple and Noise (0.5mVrms/10mArms)
  • Fast transition recovery time(100us)
  • Maximum 2 units in series connections or 3 units in parallel connections
  • Sequence function of PC editing (Max: 1000 steps/Min. step period: 50ms)
  • Protection: OVP, UVP, OCP, remote sensing (Terminal open)
  • External Analog Control Function
  • PC Remote Interface (Standard): RS-232; (Optional): GPIB/USB/LAN
  • Output off timer function (Range: 1 min to 1000 hours & 59 mins)
  • Warranty: 2 Years on Instrument. 1 Year on LCD display
  • Standard Accessories: User Manual (CD) x 1, AC Power Cord x 1, Rear Output Terminal Cover x 1, Bolt set x1 (Hexagon head bolt (P-3) x2, Flat washer x2, Hexagon nut x2) Output-grounding cable x 1

The Instek PLR 36-10 is a hybrid circuit design DC Power Supply which incorporates front stage switching and rear stage linear architectures. The unique advantages of this design benefit from the combination of both switching and linear structures. The front stage switching structure can effectively reduce size and weight, and the rear stage linear structure can maintain lower ripple voltage, lower ripple current, and faster transient response.

The PLR 36-10 features many functions, including three sets of user-defined Preset function; programmable automatic Output off timer function; programmable Sequence function; CV, CC priority activation functions (prevent overshoot and inrush current while output is turned on); External voltage and current output control and OVP, OCP and UVP functions. These functions are built-in, therefore users do not have to pay for any extra costs.

The flexible allocation is one of the advantages of the PRL-series. For users require large output power, the PLR-series allows maximum 3 same model units in parallel connection to obtain larger output current, and maximum 2 same model units in series connection to obtain larger output voltage.

The PRL-series takes the consideration of the integration between its rack and other systems. Hence, the heat dissipation design adopts front air inlet and rear air outlet (there is no air outlet on the top, bottom, and on the both sides). The optional dedicated rack mount adapter (GRA-427) is for PLR-Series to be rack mounted. Other equipment can be directly placed on top or under PLR-Series to save rack space.

The PLR-Series is equipped with RS-232 interface and also provides optional GPIB&USB (PLR-GU) and USB&LAN (PLR-LU). The program control of maximum 32 units can be realized by Local Bus no matter which interface is utilized. Additionally, the PLR-ARC interface not only provides external voltage and external resistance control but also meets the requirement of PLC control.

The PLR-series genuinely meets users' requirements of the new generation DC power supplies. The series, completely simplifying and expediting system development processes, is suitable for the R&D, design verification, and manufacturing of the semi-conductor equipment, automobile, component and communications industries.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 01AC6533 PLR 36-10
Product Name Power Supply, Bench, Prog, 360W; Power Supply Output Type Gw Instek DC Power Supply
DC Output Voltage 0.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details