GW Instek Dc Load, Programmable, 210A, 1.5-150V, 1.05Kw; Product Range Gw Instek PEL-3111

Description
DC LOAD, PROGRAMMABLE, 210A, 1.5-150V, 1.05KW; Product Range:PEL-3000 Series; Power Rating:1.05kW; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:210A; Manufacturer Warranty:
Datasheet
Description
DC LOAD, PROGRAMMABLE, 210A, 1.5-150V, 1.05KW; Product Range:PEL-3000 Series; Power Rating:1.05kW; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:210A; Manufacturer Warranty:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Programmable, 210A, 1.5-150V, 1.05Kw; Product Range Gw Instek - 51X2431 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Programmable, 210A, 1.5-150V, 1.05Kw; Product Range Gw Instek
51X2431
Dc Load, Programmable, 210A, 1.5-150V, 1.05Kw; Product Range Gw Instek 51X2431
DC LOAD, PROGRAMMABLE, 210A, 1.5-150V, 1.05KW; Product Range:PEL-3000 Series; Power Rating:1.05kW; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:210A; Manufacturer Warranty:

DC LOAD, PROGRAMMABLE, 210A, 1.5-150V, 1.05KW; Product Range:PEL-3000 Series; Power Rating:1.05kW; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:210A; Manufacturer Warranty:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51X2431
Product Name Dc Load, Programmable, 210A, 1.5-150V, 1.05Kw; Product Range Gw Instek
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details