GW Instek Dc Load, Programmable, 70A, 1.5-150V, 350W; Product Range Gw Instek PEL-3041

Description
DC LOAD, PROGRAMMABLE, 70A, 1.5-150V, 350W; Product Range:PEL-3000 Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:70A; Manufacturer Warranty:
Datasheet
Description
DC LOAD, PROGRAMMABLE, 70A, 1.5-150V, 350W; Product Range:PEL-3000 Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:70A; Manufacturer Warranty:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Programmable, 70A, 1.5-150V, 350W; Product Range Gw Instek - 51X2430 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Programmable, 70A, 1.5-150V, 350W; Product Range Gw Instek
51X2430
Dc Load, Programmable, 70A, 1.5-150V, 350W; Product Range Gw Instek 51X2430
DC LOAD, PROGRAMMABLE, 70A, 1.5-150V, 350W; Product Range:PEL-3000 Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:70A; Manufacturer Warranty:

DC LOAD, PROGRAMMABLE, 70A, 1.5-150V, 350W; Product Range:PEL-3000 Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1.5V; Operating Voltage Max:150V; Operating Current Max:70A; Manufacturer Warranty:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51X2430
Product Name Dc Load, Programmable, 70A, 1.5-150V, 350W; Product Range Gw Instek
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details