GW Instek Dc Electronics Load, 60A, 60V, 300W; Product Range Gw Instek PEL-300

Description
DC ELECTRONICS LOAD, 60A, 60V, 300W; Product Range:PEL-300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:3V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:
Datasheet
Description
DC ELECTRONICS LOAD, 60A, 60V, 300W; Product Range:PEL-300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:3V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronics Load, 60A, 60V, 300W; Product Range Gw Instek - 42M9936 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronics Load, 60A, 60V, 300W; Product Range Gw Instek
42M9936
Dc Electronics Load, 60A, 60V, 300W; Product Range Gw Instek 42M9936
DC ELECTRONICS LOAD, 60A, 60V, 300W; Product Range:PEL-300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:3V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:

DC ELECTRONICS LOAD, 60A, 60V, 300W; Product Range:PEL-300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:3V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42M9936
Product Name Dc Electronics Load, 60A, 60V, 300W; Product Range Gw Instek
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details