GW Instek DC Electronic Load PEL-300

Description
The PEL-300 is a 300 watt DC electronic load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operating Current: 6mA ~ 60A Operating Power: 1 ~ 300W Operating Voltage: DC 3 ~ 60V Easy Operation with UP/DOWN Key Setting Accuracy: ±(0.1% + 40mV) High Resolution: 20mV, 0.2mA, 0.33mω Operational modes: constant voltage (CV), constant current (CC), and constant resistance (CR) Over Voltage, Over Current, Over Power Protection 100 Sets Memory C.C, C.V & C.R Operation Mode Transient Generator Frequency Range: 1 Hz ~ 1 kHz Duty Range: 10% ~ 90% Self-Test and Software Calibration Meets UL, CSA, IEC Safety Regulations The PEL-300 is a single channel, 300W, programmable DC electronic load. OVP, OCP, and OPP protect the PEL-300 from unexpected load conditions. The PEL-300 DC electronic load complies with major safety standards such as UL, CSA, and IEC to ensure safety. A high resolution of 20 mV, 0.2 mA and 0.33 mω (CV, CC, CR mode) ensures accurate load measurements. Sequence programming is simplified with save and recall options as well as extensive timer settings. It has self-test and software calibration features to reduce maintenance overhead. The PEL-300 is suitable for laboratory and production line applications, where safety and reliability are the top priorities.
Description
The PEL-300 is a 300 watt DC electronic load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operating Current: 6mA ~ 60A Operating Power: 1 ~ 300W Operating Voltage: DC 3 ~ 60V Easy Operation with UP/DOWN Key Setting Accuracy: ±(0.1% + 40mV) High Resolution: 20mV, 0.2mA, 0.33mω Operational modes: constant voltage (CV), constant current (CC), and constant resistance (CR) Over Voltage, Over Current, Over Power Protection 100 Sets Memory C.C, C.V & C.R Operation Mode Transient Generator Frequency Range: 1 Hz ~ 1 kHz Duty Range: 10% ~ 90% Self-Test and Software Calibration Meets UL, CSA, IEC Safety Regulations The PEL-300 is a single channel, 300W, programmable DC electronic load. OVP, OCP, and OPP protect the PEL-300 from unexpected load conditions. The PEL-300 DC electronic load complies with major safety standards such as UL, CSA, and IEC to ensure safety. A high resolution of 20 mV, 0.2 mA and 0.33 mω (CV, CC, CR mode) ensures accurate load measurements. Sequence programming is simplified with save and recall options as well as extensive timer settings. It has self-test and software calibration features to reduce maintenance overhead. The PEL-300 is suitable for laboratory and production line applications, where safety and reliability are the top priorities.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PEL-300 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PEL-300
DC Electronic Load PEL-300
The PEL-300 is a 300 watt DC electronic load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operating Current: 6mA ~ 60A Operating Power: 1 ~ 300W Operating Voltage: DC 3 ~ 60V Easy Operation with UP/DOWN Key Setting Accuracy: ±(0.1% + 40mV) High Resolution: 20mV, 0.2mA, 0.33mω Operational modes: constant voltage (CV), constant current (CC), and constant resistance (CR) Over Voltage, Over Current, Over Power Protection 100 Sets Memory C.C, C.V & C.R Operation Mode Transient Generator Frequency Range: 1 Hz ~ 1 kHz Duty Range: 10% ~ 90% Self-Test and Software Calibration Meets UL, CSA, IEC Safety Regulations The PEL-300 is a single channel, 300W, programmable DC electronic load. OVP, OCP, and OPP protect the PEL-300 from unexpected load conditions. The PEL-300 DC electronic load complies with major safety standards such as UL, CSA, and IEC to ensure safety. A high resolution of 20 mV, 0.2 mA and 0.33 mω (CV, CC, CR mode) ensures accurate load measurements. Sequence programming is simplified with save and recall options as well as extensive timer settings. It has self-test and software calibration features to reduce maintenance overhead. The PEL-300 is suitable for laboratory and production line applications, where safety and reliability are the top priorities.

The PEL-300 is a 300 watt DC electronic load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Operating Current: 6mA ~ 60A
  • Operating Power: 1 ~ 300W
  • Operating Voltage: DC 3 ~ 60V
  • Easy Operation with UP/DOWN Key
  • Setting Accuracy: ±(0.1% + 40mV)
  • High Resolution: 20mV, 0.2mA, 0.33mΩ
  • Operational modes: constant voltage (CV), constant current (CC), and constant
  • resistance (CR)
  • Over Voltage, Over Current, Over Power Protection
  • 100 Sets Memory
  • C.C, C.V & C.R Operation Mode
  • Transient Generator Frequency Range: 1 Hz ~ 1 kHz
  • Duty Range: 10% ~ 90%
  • Self-Test and Software Calibration
  • Meets UL, CSA, IEC Safety Regulations

The PEL-300 is a single channel, 300W, programmable DC electronic load. OVP, OCP, and OPP protect the PEL-300 from unexpected load conditions. The PEL-300 DC electronic load complies with major safety standards such as UL, CSA, and IEC to ensure safety. A high resolution of 20 mV, 0.2 mA and 0.33 mΩ (CV, CC, CR mode) ensures accurate load measurements. Sequence programming is simplified with save and recall options as well as extensive timer settings. It has self-test and software calibration features to reduce maintenance overhead. The PEL-300 is suitable for laboratory and production line applications, where safety and reliability are the top priorities.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PEL-300
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Electronic Loads, PLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
Features Fan Cooled
View Details
Electronic Loads - 2728778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details