GW Instek DC Electronic Load PEL-2040A

Description
The PEL-2040A is a 350 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 80V, 70A, 350W D.C. Electronic Load Module Sequence function to do high Efficient load simulations Flexible configuration with mainframes and plug-in modules Multiple independent load inputs up to 8 channels in a mainframe Parallel connection of inputs for increased load capacity Parallel connection of inputs for static and dynamic tests OPP/OCP/OVP/OTP protections External channel control/monitoring via an analog control connector Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional) Accessories Included: Power Cable CD ROM Contains PEL-2000A Series Electronic DC Load User Manual Programming Manual and USB Driver GTL-120 Load Cables 2X red, 2X black GTL-121 Remote sense cables, 1 X red, 1X black The Instek PEL-2040A is part of the PEL-2000A Series and includes a number of protection modes: Over Current Protection (OCP), Over Voltage Protection (OVP), Over Power Protection (OPP), Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). The protection modes are useful to protect both the load modules and the DUT(s). A buzzer can be set when a protection setting has been tripped. When a protection mode has been tripped, the load unit will display an alarm and stop sinking current/voltage. When a load unit is operating in CR or CV mode, the unit may need Over Current Protection to prevent excessive current being sunk. Over Current Protection stops the load from sinking more current than its recommended limit and prevents the load from burn-out damage. Multiple loads within the same mainframe can be connected in parallel to perform both static and dynamic tests. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system.
Datasheet
Description
The PEL-2040A is a 350 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 80V, 70A, 350W D.C. Electronic Load Module Sequence function to do high Efficient load simulations Flexible configuration with mainframes and plug-in modules Multiple independent load inputs up to 8 channels in a mainframe Parallel connection of inputs for increased load capacity Parallel connection of inputs for static and dynamic tests OPP/OCP/OVP/OTP protections External channel control/monitoring via an analog control connector Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional) Accessories Included: Power Cable CD ROM Contains PEL-2000A Series Electronic DC Load User Manual Programming Manual and USB Driver GTL-120 Load Cables 2X red, 2X black GTL-121 Remote sense cables, 1 X red, 1X black The Instek PEL-2040A is part of the PEL-2000A Series and includes a number of protection modes: Over Current Protection (OCP), Over Voltage Protection (OVP), Over Power Protection (OPP), Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). The protection modes are useful to protect both the load modules and the DUT(s). A buzzer can be set when a protection setting has been tripped. When a protection mode has been tripped, the load unit will display an alarm and stop sinking current/voltage. When a load unit is operating in CR or CV mode, the unit may need Over Current Protection to prevent excessive current being sunk. Over Current Protection stops the load from sinking more current than its recommended limit and prevents the load from burn-out damage. Multiple loads within the same mainframe can be connected in parallel to perform both static and dynamic tests. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PEL-2040A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PEL-2040A
DC Electronic Load PEL-2040A
The PEL-2040A is a 350 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 80V, 70A, 350W D.C. Electronic Load Module Sequence function to do high Efficient load simulations Flexible configuration with mainframes and plug-in modules Multiple independent load inputs up to 8 channels in a mainframe Parallel connection of inputs for increased load capacity Parallel connection of inputs for static and dynamic tests OPP/OCP/OVP/OTP protections External channel control/monitoring via an analog control connector Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional) Accessories Included: Power Cable CD ROM Contains PEL-2000A Series Electronic DC Load User Manual Programming Manual and USB Driver GTL-120 Load Cables 2X red, 2X black GTL-121 Remote sense cables, 1 X red, 1X black The Instek PEL-2040A is part of the PEL-2000A Series and includes a number of protection modes: Over Current Protection (OCP), Over Voltage Protection (OVP), Over Power Protection (OPP), Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). The protection modes are useful to protect both the load modules and the DUT(s). A buzzer can be set when a protection setting has been tripped. When a protection mode has been tripped, the load unit will display an alarm and stop sinking current/voltage. When a load unit is operating in CR or CV mode, the unit may need Over Current Protection to prevent excessive current being sunk. Over Current Protection stops the load from sinking more current than its recommended limit and prevents the load from burn-out damage. Multiple loads within the same mainframe can be connected in parallel to perform both static and dynamic tests. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system.

The PEL-2040A is a 350 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 80V, 70A, 350W D.C. Electronic Load Module
  • Sequence function to do high Efficient load simulations
  • Flexible configuration with mainframes and plug-in modules
  • Multiple independent load inputs up to 8 channels in a mainframe
  • Parallel connection of inputs for increased load capacity
  • Parallel connection of inputs for static and dynamic tests
  • OPP/OCP/OVP/OTP protections
  • External channel control/monitoring via an analog control connector
  • Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional)

Accessories Included:

  • Power Cable
  • CD ROM Contains PEL-2000A Series Electronic DC Load User Manual
  • Programming Manual and USB Driver
  • GTL-120 Load Cables 2X red, 2X black
  • GTL-121 Remote sense cables, 1 X red, 1X black

The Instek PEL-2040A is part of the PEL-2000A Series and includes a number of protection modes: Over Current Protection (OCP), Over Voltage Protection (OVP), Over Power Protection (OPP), Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). Reverse Voltage Protection (RVP), and Under Voltage Protection(UVP). The protection modes are useful to protect both the load modules and the DUT(s). A buzzer can be set when a protection setting has been tripped. When a protection mode has been tripped, the load unit will display an alarm and stop sinking current/voltage. When a load unit is operating in CR or CV mode, the unit may need Over Current Protection to prevent excessive current being sunk. Over Current Protection stops the load from sinking more current than its recommended limit and prevents the load from burn-out damage.

Multiple loads within the same mainframe can be connected in parallel to perform both static and dynamic tests. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PEL-2040A
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 2592943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details