GW Instek Dc Load, Prog, 70A, 1-80V, 350W; Product Range Gw Instek PEL-2040A

Description
DC LOAD, PROG, 70A, 1-80V, 350W; Product Range:PEL-2000A Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:80V; Operating Current Max:70A; Manufacturer Warranty:
Datasheet
Description
DC LOAD, PROG, 70A, 1-80V, 350W; Product Range:PEL-2000A Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:80V; Operating Current Max:70A; Manufacturer Warranty:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 70A, 1-80V, 350W; Product Range Gw Instek - 71Y8625 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 70A, 1-80V, 350W; Product Range Gw Instek
71Y8625
Dc Load, Prog, 70A, 1-80V, 350W; Product Range Gw Instek 71Y8625
DC LOAD, PROG, 70A, 1-80V, 350W; Product Range:PEL-2000A Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:80V; Operating Current Max:70A; Manufacturer Warranty:

DC LOAD, PROG, 70A, 1-80V, 350W; Product Range:PEL-2000A Series; Power Rating:350W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:80V; Operating Current Max:70A; Manufacturer Warranty:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71Y8625
Product Name Dc Load, Prog, 70A, 1-80V, 350W; Product Range Gw Instek
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details