GW Instek DC Electronic Load PEL-2004A

Description
The PEL-2004A is a DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 4 - slot mainframe with master control unit to hold 4 load modules. (Modules Not Included) Mainframe Units require at least 1 Module unit to function Multi-mainframe link up to 5 mainframes in a system Sequence function to do high Efficient load simulations Flexible configuration with mainframes and plug-in modules Multiple independent load inputs up to 8 channels in a mainframe Parallel connection of inputs for increased load capacity Parallel connection of inputs for static and dynamic tests OPP/OCP/OVP/OTP protections External channel control/monitoring via an analog control connector Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional) Accessories Included: Power Cable CD ROM Contains PEL-2000A Series Electronic DC Load User Manual Programming Manual and USB Driver The Instek PEL-2004A is a 4-Slot Mainframe with a master control unit made to hold 4 Load Modules. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system. For higher load capacities, mainframes can be linked together in parallel with standard MIL 20-pin connectors. A maximum of 5 mainframes, including one master and 4 slaves can be chained together to create a local load capacity of 7kW for high current and high power applications. Using 4 dual channel load modules, PEL-2004A is able to test 8 power supply outputs simultaneously.
Datasheet
Description
The PEL-2004A is a DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 4 - slot mainframe with master control unit to hold 4 load modules. (Modules Not Included) Mainframe Units require at least 1 Module unit to function Multi-mainframe link up to 5 mainframes in a system Sequence function to do high Efficient load simulations Flexible configuration with mainframes and plug-in modules Multiple independent load inputs up to 8 channels in a mainframe Parallel connection of inputs for increased load capacity Parallel connection of inputs for static and dynamic tests OPP/OCP/OVP/OTP protections External channel control/monitoring via an analog control connector Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional) Accessories Included: Power Cable CD ROM Contains PEL-2000A Series Electronic DC Load User Manual Programming Manual and USB Driver The Instek PEL-2004A is a 4-Slot Mainframe with a master control unit made to hold 4 Load Modules. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system. For higher load capacities, mainframes can be linked together in parallel with standard MIL 20-pin connectors. A maximum of 5 mainframes, including one master and 4 slaves can be chained together to create a local load capacity of 7kW for high current and high power applications. Using 4 dual channel load modules, PEL-2004A is able to test 8 power supply outputs simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PEL-2004A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PEL-2004A
DC Electronic Load PEL-2004A
The PEL-2004A is a DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 4 - slot mainframe with master control unit to hold 4 load modules. (Modules Not Included) Mainframe Units require at least 1 Module unit to function Multi-mainframe link up to 5 mainframes in a system Sequence function to do high Efficient load simulations Flexible configuration with mainframes and plug-in modules Multiple independent load inputs up to 8 channels in a mainframe Parallel connection of inputs for increased load capacity Parallel connection of inputs for static and dynamic tests OPP/OCP/OVP/OTP protections External channel control/monitoring via an analog control connector Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional) Accessories Included: Power Cable CD ROM Contains PEL-2000A Series Electronic DC Load User Manual Programming Manual and USB Driver The Instek PEL-2004A is a 4-Slot Mainframe with a master control unit made to hold 4 Load Modules. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system. For higher load capacities, mainframes can be linked together in parallel with standard MIL 20-pin connectors. A maximum of 5 mainframes, including one master and 4 slaves can be chained together to create a local load capacity of 7kW for high current and high power applications. Using 4 dual channel load modules, PEL-2004A is able to test 8 power supply outputs simultaneously.

The PEL-2004A is a DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 4 - slot mainframe with master control unit to hold 4 load modules. (Modules Not Included)
  • Mainframe Units require at least 1 Module unit to function
  • Multi-mainframe link up to 5 mainframes in a system
  • Sequence function to do high Efficient load simulations
  • Flexible configuration with mainframes and plug-in modules
  • Multiple independent load inputs up to 8 channels in a mainframe
  • Parallel connection of inputs for increased load capacity
  • Parallel connection of inputs for static and dynamic tests
  • OPP/OCP/OVP/OTP protections
  • External channel control/monitoring via an analog control connector
  • Multi-Interface USB Device / Host, RS-232C, and GPIB (Optional)

Accessories Included:

  • Power Cable
  • CD ROM Contains PEL-2000A Series Electronic DC Load User Manual
  • Programming Manual and USB Driver

The Instek PEL-2004A is a 4-Slot Mainframe with a master control unit made to hold 4 Load Modules. The modularized structure of the PEL-2000A Series allows any combination of mainframe and load module to be integrated into a custom-tailored system.

For higher load capacities, mainframes can be linked together in parallel with standard MIL 20-pin connectors. A maximum of 5 mainframes, including one master and 4 slaves can be chained together to create a local load capacity of 7kW for high current and high power applications. Using 4 dual channel load modules, PEL-2004A is able to test 8 power supply outputs simultaneously.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PEL-2004A
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 8782129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-500-60-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
200W Electronic Load w/Single Input & High Resolution - DL3021A - Transcat, Inc.
Specs
Resistive Capacity 200 watts
View Details