GW Instek Arbitrary Waveform Generator MFG-2260M

Description
The MFG-2260M is a 60 MHz arbitrary waveform generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse Generator, and Modulation/Sweep/Bur st/Frequency Counter 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz Pulse Generator Frequency: 25MHz True Point by Point Output Arbitrary Waveform Function: 200MSa/s, 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth Earth Ground Isolation Design Among I/O Terminals and Instrument Chassis Frequency Counter: 150MHz, 8 bits AM/FM/PM/ASK/FSK/PSK /SUM/PWM Modulation USB Host/USB Device/LAN (MFG-22XX only) 4.3 Inch TFT Color Display Included Accessories: Quick Start Guide, CD-ROM with MFG Software and User Manual The Instek MFG-2260M is a 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, with a 25 MHz Pulse Generator, and a Modulation/Sweep/Bur st/Frequency Counter. The Instek MFG-2000 series is a multi-channel function generator, which has up to 5 simultaneous output channels, including CH1 and CH2 equivalent performance dual channel arbitrary function generator with the maximum 60MHz for both channels; RF signal generator, a standard AFG, which produces the maximum 320MHz sine wave and various modulation RF signals; pulse generator, whose frequency reaches 25MHz; power amplifier, which is ideal for audio range. The above-mentioned five different functionality channels are separately or totally allocated on 10 models, which extend from the basic single-channel AFG with pulse generator models to five-channel models so as to satisfy various educational and industrial applications. The AFG channel of the MFG-2000 series outputs sine, square, and triangle, etc. The series features true point by point output arbitrary waveform characteristics of 200 MHz sample rate, 100MHz waveform repetition rate, 14-bit resolution, and 16k points memory depth. Some models provide various modulation methods such as AM/FM/PM/FSK/PWM, Sweep, Burst, Trigger, 150MHz Frequency Counter. Synchronized dual channel models provide correlated functions, including synchronization, delay, sum, and coupling. RF signal generator, a complete AFG signal source (including ARB), features various modulations, Sweep, and digital modulations such as ASK and PSK and its sine wave frequency is up to 320MHz. A full-function pulse generator with 25 MHz is equipped to all models and its pulse width, rise edge time, fall edge time are adjustable that can be applied as trigger signals. Independent input/output power amplifier with 20W, 20dB, 5Hz~100KHz bandwidth, and distortion less than 0.1% can be applied to the audio application. Isolated Channel Design The overall design of the MFG-2000 series is earth ground isolation among output/input terminals and instrument chassis that can only be found in high-level signal sources. The output channels can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. There is no additional isolation requirement for experiments such as “full-wave rectification” and “voltage doubler” which are easy and safe. An external power supply can bring up the DC bias voltage to ±42Vpk to meet the requirements of higher DC bias voltage such as automotive and educational applications. Arbitrary Waveform Editing Software The AFG of the MFG-2000 series collocating with AWES (Arbitrary Waveform Editing Software) allows users to easily and quickly edit arbitrary waveforms. DWR (Direct Waveform Reconstruction) allows users to collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction. 66 built-in waveforms allow users to edit arbitrary waveforms and to output the whole segment or divided segments. Satisfied various application With the multi-functionality channels, the MFG-2000 series provides different industrial sectors with special dual channel waveforms, IQ modulation signals, low-frequency vibration simulation, automotive sensors, AM/FM broadcast signals, PWM motor or fan control signals, pulse synchronized signals, pulse noise, audio circuit or devices such as speaker tests. The series is ideal for various fields, including scientific research, education, research and development, production and quality control. Circuit Design for ground isolation among output/input terminals and instrument chassis Output channels, synchronization and modulation input/output connector grounding are isolated from instrument chassis. These connectors can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. The built-in DC bias voltage of the MFG-2000 series can be applied on various waveforms. The DC bias voltage is ±5V under 50 ohm load. An external power supply can be used to bring up the DC bias voltage to ±42Vpk (DC+ AC peak value) for higher DC bias applications. Pulse Generator Each model of the series has a built-in pulse generator and its output frequency reaches 25 MHz. Users can set pulse width, duty cycle, rise edge time, and fall edge time to support trigger signal. RF Signal Generator RF signal generator is a full function AFG signal source. Identical to CH1/CH2, it can output sine, square, ramp, pulse, noise, etc. Its sine wave frequency reaches 160MHz or 320MHz. And its true point by point output arbitrary waveform function supports 200 MHz sample rate, 100MHz waveform repetition rate, 14 bit resolution, 16k point memory depth, frequency sweep and various modulation methods such as AM/FM/PM/FSK/PWM/PSK /ASK. RF signal generator can be applied as a high frequency arbitrary waveform generator, simulated signals of analog or digital broadcast stations or carrier signals of local oscillator. Power Amplifier 20W/20dB power amplifier, which has a bandwidth of 5Hz~100kHz and less than 0.1% distortion. The low frequency power amplifier can be applied as an audio amplifier or a driver amplifier for piezoelectric components (collocating with an impedance transformer, 20W output) and conducts power component characteristics tests, magnetization characteristics tests(B-H curve) of magnetic materials such as ferrite and amorphous materials (collocating with an impedance transformer, 20W output). Users can connect a speaker with the low frequency power amplifier of the MFG-2000 series to realize various physics experiments. Versatile Output Waveform Selections The standard waveform for the series are sine, square, triangle, ramp, pulse, noise, DC Voltage, and Arbitrary Waveform. In addition, 66 built-in waveforms allow users to easily select desired waveforms. Various Modulation Function include: Amplitude Modulation Frequency Modulation Phase Modulation Pulse Width Modulation Frequency-shift Keying Modulation Amplitude-shift Keying Modulation Phase- Shift Keying Modulation Sum Modulation The series supports AM, FM, PM, FSK, PWM and SUM modulation. RF channel not only has the above-mentioned modulation capabilities but also supports advanced modulations such as ASK The most modulation sources can be internal or external. Applications include communications systems' base band, motor control and light adjustment. Sweep Function The series supports frequency sweep and amplitude sweep that can also integrate other functions, including linear/logarithm, one-way (saw tooth)/two-way (triangle) waveforms, continuous/single trigger/gated trigger to meet various application requirements by different sweep methods. Frequency sweep carries out tests on the frequency response of electronic components such as filter and low frequency amplifier. Burst Function The series supports N-period or gated trigger. Phase angle, duration time, frequency, waveform infinite can be adjusted to meet non-continuous output applications. The Output Correclated Functions of Equivalent Performance Dual Channels The CH1 and CH2 of MFG-2230M/2260M/2260 MFA/2260MRA can be applied separately. These two channels provide four correlated functions, including sum, coupling, tracking and phase. The coupling function allows users to freely set ratio and offset values for frequency and amplitude of both channels to realize that all parameters are simultaneously effective for both channels. The measurement of the Third-Order Intercept Point for an amplifier and the simulations of two different frequency oscillators outputting signals are two applied examples for coupling function. The tracking function can produce 180 degree phase offset differential signals with same frequency and amplitude. The phase function allows users to freely set phase parameters for both channels such as sine wave, cosine wave, and square wave signals. The sum modulation function can sum up two signals into one and output this signal via one channel. One of the related applications is to sum up sine waveform and noise to execute speaker distortion tests. Four Methods to Obtain arbitrary Waveforms Front Panel Operation Via single unit's panel, arbitrary waveforms can be selected, edited, stored, recalled, output, triggered from 66 built-in waveforms. CSV File Upload Support CSV file upload produced by MATLAB and Excel. Direct Waveform Reconstruction Collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction.(DSO LINK is only for MFG-22XX Series). Arbitrary Waveform Editing PC Software Use AWES to edit complex waveforms. The software supports waveform mathematical operation. The waveform series includes Uniform Noise, Gaussian Noise, Rayleigh Noise, various digital codes such as non zero code, Manchester and RS-232, etc. Flexible Arbitrary Editing The Operation Mode of "user-defined Retrieval of Segmented Output" Increases Arbitrary Efficiency. User can select any segment from the entire waveforms for output and after the output the edited waveforms still exist.
Datasheet
Description
The MFG-2260M is a 60 MHz arbitrary waveform generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse Generator, and Modulation/Sweep/Bur st/Frequency Counter 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz Pulse Generator Frequency: 25MHz True Point by Point Output Arbitrary Waveform Function: 200MSa/s, 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth Earth Ground Isolation Design Among I/O Terminals and Instrument Chassis Frequency Counter: 150MHz, 8 bits AM/FM/PM/ASK/FSK/PSK /SUM/PWM Modulation USB Host/USB Device/LAN (MFG-22XX only) 4.3 Inch TFT Color Display Included Accessories: Quick Start Guide, CD-ROM with MFG Software and User Manual The Instek MFG-2260M is a 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, with a 25 MHz Pulse Generator, and a Modulation/Sweep/Bur st/Frequency Counter. The Instek MFG-2000 series is a multi-channel function generator, which has up to 5 simultaneous output channels, including CH1 and CH2 equivalent performance dual channel arbitrary function generator with the maximum 60MHz for both channels; RF signal generator, a standard AFG, which produces the maximum 320MHz sine wave and various modulation RF signals; pulse generator, whose frequency reaches 25MHz; power amplifier, which is ideal for audio range. The above-mentioned five different functionality channels are separately or totally allocated on 10 models, which extend from the basic single-channel AFG with pulse generator models to five-channel models so as to satisfy various educational and industrial applications. The AFG channel of the MFG-2000 series outputs sine, square, and triangle, etc. The series features true point by point output arbitrary waveform characteristics of 200 MHz sample rate, 100MHz waveform repetition rate, 14-bit resolution, and 16k points memory depth. Some models provide various modulation methods such as AM/FM/PM/FSK/PWM, Sweep, Burst, Trigger, 150MHz Frequency Counter. Synchronized dual channel models provide correlated functions, including synchronization, delay, sum, and coupling. RF signal generator, a complete AFG signal source (including ARB), features various modulations, Sweep, and digital modulations such as ASK and PSK and its sine wave frequency is up to 320MHz. A full-function pulse generator with 25 MHz is equipped to all models and its pulse width, rise edge time, fall edge time are adjustable that can be applied as trigger signals. Independent input/output power amplifier with 20W, 20dB, 5Hz~100KHz bandwidth, and distortion less than 0.1% can be applied to the audio application. Isolated Channel Design The overall design of the MFG-2000 series is earth ground isolation among output/input terminals and instrument chassis that can only be found in high-level signal sources. The output channels can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. There is no additional isolation requirement for experiments such as “full-wave rectification” and “voltage doubler” which are easy and safe. An external power supply can bring up the DC bias voltage to ±42Vpk to meet the requirements of higher DC bias voltage such as automotive and educational applications. Arbitrary Waveform Editing Software The AFG of the MFG-2000 series collocating with AWES (Arbitrary Waveform Editing Software) allows users to easily and quickly edit arbitrary waveforms. DWR (Direct Waveform Reconstruction) allows users to collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction. 66 built-in waveforms allow users to edit arbitrary waveforms and to output the whole segment or divided segments. Satisfied various application With the multi-functionality channels, the MFG-2000 series provides different industrial sectors with special dual channel waveforms, IQ modulation signals, low-frequency vibration simulation, automotive sensors, AM/FM broadcast signals, PWM motor or fan control signals, pulse synchronized signals, pulse noise, audio circuit or devices such as speaker tests. The series is ideal for various fields, including scientific research, education, research and development, production and quality control. Circuit Design for ground isolation among output/input terminals and instrument chassis Output channels, synchronization and modulation input/output connector grounding are isolated from instrument chassis. These connectors can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. The built-in DC bias voltage of the MFG-2000 series can be applied on various waveforms. The DC bias voltage is ±5V under 50 ohm load. An external power supply can be used to bring up the DC bias voltage to ±42Vpk (DC+ AC peak value) for higher DC bias applications. Pulse Generator Each model of the series has a built-in pulse generator and its output frequency reaches 25 MHz. Users can set pulse width, duty cycle, rise edge time, and fall edge time to support trigger signal. RF Signal Generator RF signal generator is a full function AFG signal source. Identical to CH1/CH2, it can output sine, square, ramp, pulse, noise, etc. Its sine wave frequency reaches 160MHz or 320MHz. And its true point by point output arbitrary waveform function supports 200 MHz sample rate, 100MHz waveform repetition rate, 14 bit resolution, 16k point memory depth, frequency sweep and various modulation methods such as AM/FM/PM/FSK/PWM/PSK /ASK. RF signal generator can be applied as a high frequency arbitrary waveform generator, simulated signals of analog or digital broadcast stations or carrier signals of local oscillator. Power Amplifier 20W/20dB power amplifier, which has a bandwidth of 5Hz~100kHz and less than 0.1% distortion. The low frequency power amplifier can be applied as an audio amplifier or a driver amplifier for piezoelectric components (collocating with an impedance transformer, 20W output) and conducts power component characteristics tests, magnetization characteristics tests(B-H curve) of magnetic materials such as ferrite and amorphous materials (collocating with an impedance transformer, 20W output). Users can connect a speaker with the low frequency power amplifier of the MFG-2000 series to realize various physics experiments. Versatile Output Waveform Selections The standard waveform for the series are sine, square, triangle, ramp, pulse, noise, DC Voltage, and Arbitrary Waveform. In addition, 66 built-in waveforms allow users to easily select desired waveforms. Various Modulation Function include: Amplitude Modulation Frequency Modulation Phase Modulation Pulse Width Modulation Frequency-shift Keying Modulation Amplitude-shift Keying Modulation Phase- Shift Keying Modulation Sum Modulation The series supports AM, FM, PM, FSK, PWM and SUM modulation. RF channel not only has the above-mentioned modulation capabilities but also supports advanced modulations such as ASK The most modulation sources can be internal or external. Applications include communications systems' base band, motor control and light adjustment. Sweep Function The series supports frequency sweep and amplitude sweep that can also integrate other functions, including linear/logarithm, one-way (saw tooth)/two-way (triangle) waveforms, continuous/single trigger/gated trigger to meet various application requirements by different sweep methods. Frequency sweep carries out tests on the frequency response of electronic components such as filter and low frequency amplifier. Burst Function The series supports N-period or gated trigger. Phase angle, duration time, frequency, waveform infinite can be adjusted to meet non-continuous output applications. The Output Correclated Functions of Equivalent Performance Dual Channels The CH1 and CH2 of MFG-2230M/2260M/2260 MFA/2260MRA can be applied separately. These two channels provide four correlated functions, including sum, coupling, tracking and phase. The coupling function allows users to freely set ratio and offset values for frequency and amplitude of both channels to realize that all parameters are simultaneously effective for both channels. The measurement of the Third-Order Intercept Point for an amplifier and the simulations of two different frequency oscillators outputting signals are two applied examples for coupling function. The tracking function can produce 180 degree phase offset differential signals with same frequency and amplitude. The phase function allows users to freely set phase parameters for both channels such as sine wave, cosine wave, and square wave signals. The sum modulation function can sum up two signals into one and output this signal via one channel. One of the related applications is to sum up sine waveform and noise to execute speaker distortion tests. Four Methods to Obtain arbitrary Waveforms Front Panel Operation Via single unit's panel, arbitrary waveforms can be selected, edited, stored, recalled, output, triggered from 66 built-in waveforms. CSV File Upload Support CSV file upload produced by MATLAB and Excel. Direct Waveform Reconstruction Collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction.(DSO LINK is only for MFG-22XX Series). Arbitrary Waveform Editing PC Software Use AWES to edit complex waveforms. The software supports waveform mathematical operation. The waveform series includes Uniform Noise, Gaussian Noise, Rayleigh Noise, various digital codes such as non zero code, Manchester and RS-232, etc. Flexible Arbitrary Editing The Operation Mode of "user-defined Retrieval of Segmented Output" Increases Arbitrary Efficiency. User can select any segment from the entire waveforms for output and after the output the edited waveforms still exist.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - MFG-2260M - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
MFG-2260M
Arbitrary Waveform Generator MFG-2260M
The MFG-2260M is a 60 MHz arbitrary waveform generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse Generator, and Modulation/Sweep/Bur st/Frequency Counter 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz Pulse Generator Frequency: 25MHz True Point by Point Output Arbitrary Waveform Function: 200MSa/s, 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth Earth Ground Isolation Design Among I/O Terminals and Instrument Chassis Frequency Counter: 150MHz, 8 bits AM/FM/PM/ASK/FSK/PSK /SUM/PWM Modulation USB Host/USB Device/LAN (MFG-22XX only) 4.3 Inch TFT Color Display Included Accessories: Quick Start Guide, CD-ROM with MFG Software and User Manual The Instek MFG-2260M is a 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, with a 25 MHz Pulse Generator, and a Modulation/Sweep/Bur st/Frequency Counter. The Instek MFG-2000 series is a multi-channel function generator, which has up to 5 simultaneous output channels, including CH1 and CH2 equivalent performance dual channel arbitrary function generator with the maximum 60MHz for both channels; RF signal generator, a standard AFG, which produces the maximum 320MHz sine wave and various modulation RF signals; pulse generator, whose frequency reaches 25MHz; power amplifier, which is ideal for audio range. The above-mentioned five different functionality channels are separately or totally allocated on 10 models, which extend from the basic single-channel AFG with pulse generator models to five-channel models so as to satisfy various educational and industrial applications. The AFG channel of the MFG-2000 series outputs sine, square, and triangle, etc. The series features true point by point output arbitrary waveform characteristics of 200 MHz sample rate, 100MHz waveform repetition rate, 14-bit resolution, and 16k points memory depth. Some models provide various modulation methods such as AM/FM/PM/FSK/PWM, Sweep, Burst, Trigger, 150MHz Frequency Counter. Synchronized dual channel models provide correlated functions, including synchronization, delay, sum, and coupling. RF signal generator, a complete AFG signal source (including ARB), features various modulations, Sweep, and digital modulations such as ASK and PSK and its sine wave frequency is up to 320MHz. A full-function pulse generator with 25 MHz is equipped to all models and its pulse width, rise edge time, fall edge time are adjustable that can be applied as trigger signals. Independent input/output power amplifier with 20W, 20dB, 5Hz~100KHz bandwidth, and distortion less than 0.1% can be applied to the audio application. Isolated Channel Design The overall design of the MFG-2000 series is earth ground isolation among output/input terminals and instrument chassis that can only be found in high-level signal sources. The output channels can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. There is no additional isolation requirement for experiments such as “full-wave rectification” and “voltage doubler” which are easy and safe. An external power supply can bring up the DC bias voltage to ±42Vpk to meet the requirements of higher DC bias voltage such as automotive and educational applications. Arbitrary Waveform Editing Software The AFG of the MFG-2000 series collocating with AWES (Arbitrary Waveform Editing Software) allows users to easily and quickly edit arbitrary waveforms. DWR (Direct Waveform Reconstruction) allows users to collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction. 66 built-in waveforms allow users to edit arbitrary waveforms and to output the whole segment or divided segments. Satisfied various application With the multi-functionality channels, the MFG-2000 series provides different industrial sectors with special dual channel waveforms, IQ modulation signals, low-frequency vibration simulation, automotive sensors, AM/FM broadcast signals, PWM motor or fan control signals, pulse synchronized signals, pulse noise, audio circuit or devices such as speaker tests. The series is ideal for various fields, including scientific research, education, research and development, production and quality control. Circuit Design for ground isolation among output/input terminals and instrument chassis Output channels, synchronization and modulation input/output connector grounding are isolated from instrument chassis. These connectors can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. The built-in DC bias voltage of the MFG-2000 series can be applied on various waveforms. The DC bias voltage is ±5V under 50 ohm load. An external power supply can be used to bring up the DC bias voltage to ±42Vpk (DC+ AC peak value) for higher DC bias applications. Pulse Generator Each model of the series has a built-in pulse generator and its output frequency reaches 25 MHz. Users can set pulse width, duty cycle, rise edge time, and fall edge time to support trigger signal. RF Signal Generator RF signal generator is a full function AFG signal source. Identical to CH1/CH2, it can output sine, square, ramp, pulse, noise, etc. Its sine wave frequency reaches 160MHz or 320MHz. And its true point by point output arbitrary waveform function supports 200 MHz sample rate, 100MHz waveform repetition rate, 14 bit resolution, 16k point memory depth, frequency sweep and various modulation methods such as AM/FM/PM/FSK/PWM/PSK /ASK. RF signal generator can be applied as a high frequency arbitrary waveform generator, simulated signals of analog or digital broadcast stations or carrier signals of local oscillator. Power Amplifier 20W/20dB power amplifier, which has a bandwidth of 5Hz~100kHz and less than 0.1% distortion. The low frequency power amplifier can be applied as an audio amplifier or a driver amplifier for piezoelectric components (collocating with an impedance transformer, 20W output) and conducts power component characteristics tests, magnetization characteristics tests(B-H curve) of magnetic materials such as ferrite and amorphous materials (collocating with an impedance transformer, 20W output). Users can connect a speaker with the low frequency power amplifier of the MFG-2000 series to realize various physics experiments. Versatile Output Waveform Selections The standard waveform for the series are sine, square, triangle, ramp, pulse, noise, DC Voltage, and Arbitrary Waveform. In addition, 66 built-in waveforms allow users to easily select desired waveforms. Various Modulation Function include: Amplitude Modulation Frequency Modulation Phase Modulation Pulse Width Modulation Frequency-shift Keying Modulation Amplitude-shift Keying Modulation Phase- Shift Keying Modulation Sum Modulation The series supports AM, FM, PM, FSK, PWM and SUM modulation. RF channel not only has the above-mentioned modulation capabilities but also supports advanced modulations such as ASK The most modulation sources can be internal or external. Applications include communications systems' base band, motor control and light adjustment. Sweep Function The series supports frequency sweep and amplitude sweep that can also integrate other functions, including linear/logarithm, one-way (saw tooth)/two-way (triangle) waveforms, continuous/single trigger/gated trigger to meet various application requirements by different sweep methods. Frequency sweep carries out tests on the frequency response of electronic components such as filter and low frequency amplifier. Burst Function The series supports N-period or gated trigger. Phase angle, duration time, frequency, waveform infinite can be adjusted to meet non-continuous output applications. The Output Correclated Functions of Equivalent Performance Dual Channels The CH1 and CH2 of MFG-2230M/2260M/2260 MFA/2260MRA can be applied separately. These two channels provide four correlated functions, including sum, coupling, tracking and phase. The coupling function allows users to freely set ratio and offset values for frequency and amplitude of both channels to realize that all parameters are simultaneously effective for both channels. The measurement of the Third-Order Intercept Point for an amplifier and the simulations of two different frequency oscillators outputting signals are two applied examples for coupling function. The tracking function can produce 180 degree phase offset differential signals with same frequency and amplitude. The phase function allows users to freely set phase parameters for both channels such as sine wave, cosine wave, and square wave signals. The sum modulation function can sum up two signals into one and output this signal via one channel. One of the related applications is to sum up sine waveform and noise to execute speaker distortion tests. Four Methods to Obtain arbitrary Waveforms Front Panel Operation Via single unit's panel, arbitrary waveforms can be selected, edited, stored, recalled, output, triggered from 66 built-in waveforms. CSV File Upload Support CSV file upload produced by MATLAB and Excel. Direct Waveform Reconstruction Collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction.(DSO LINK is only for MFG-22XX Series). Arbitrary Waveform Editing PC Software Use AWES to edit complex waveforms. The software supports waveform mathematical operation. The waveform series includes Uniform Noise, Gaussian Noise, Rayleigh Noise, various digital codes such as non zero code, Manchester and RS-232, etc. Flexible Arbitrary Editing The Operation Mode of "user-defined Retrieval of Segmented Output" Increases Arbitrary Efficiency. User can select any segment from the entire waveforms for output and after the output the edited waveforms still exist.

The MFG-2260M is a 60 MHz arbitrary waveform generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse Generator, and Modulation/Sweep/Burst/Frequency Counter
  • 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz
  • Pulse Generator Frequency: 25MHz
  • True Point by Point Output Arbitrary Waveform Function: 200MSa/s,
  • 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth
  • Earth Ground Isolation Design Among I/O Terminals and Instrument Chassis
  • Frequency Counter: 150MHz, 8 bits
  • AM/FM/PM/ASK/FSK/PSK/SUM/PWM Modulation
  • USB Host/USB Device/LAN (MFG-22XX only)
  • 4.3 Inch TFT Color Display
  • Included Accessories: Quick Start Guide, CD-ROM with MFG Software and User Manual

The Instek MFG-2260M is a 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, with a 25 MHz Pulse Generator, and a Modulation/Sweep/Burst/Frequency Counter.

The Instek MFG-2000 series is a multi-channel function generator, which has up to 5 simultaneous output channels, including CH1 and CH2 equivalent performance dual channel arbitrary function generator with the maximum 60MHz for both channels; RF signal generator, a standard AFG, which produces the maximum 320MHz sine wave and various modulation RF signals; pulse generator, whose frequency reaches 25MHz; power amplifier, which is ideal for audio range. The above-mentioned five different functionality channels are separately or totally allocated on 10 models, which extend from the basic single-channel AFG with pulse generator models to five-channel models so as to satisfy various educational and industrial applications.

The AFG channel of the MFG-2000 series outputs sine, square, and triangle, etc. The series features true point by point output arbitrary waveform characteristics of 200 MHz sample rate, 100MHz waveform repetition rate, 14-bit resolution, and 16k points memory depth. Some models provide various modulation methods such as AM/FM/PM/FSK/PWM, Sweep, Burst, Trigger, 150MHz Frequency Counter. Synchronized dual channel models provide correlated functions, including synchronization, delay, sum, and coupling. RF signal generator, a complete AFG signal source (including ARB), features various modulations, Sweep, and digital modulations such as ASK and PSK and its sine wave frequency is up to 320MHz. A full-function pulse generator with 25 MHz is equipped to all models and its pulse width, rise edge time, fall edge time are adjustable that can be applied as trigger signals. Independent input/output power amplifier with 20W, 20dB, 5Hz~100KHz bandwidth, and distortion less than 0.1% can be applied to the audio application.

Isolated Channel Design

The overall design of the MFG-2000 series is earth ground isolation among output/input terminals and instrument chassis that can only be found in high-level signal sources. The output channels can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue. There is no additional isolation requirement for experiments such as “full-wave rectification” and “voltage doubler” which are easy and safe. An external power supply can bring up the DC bias voltage to ±42Vpk to meet the requirements of higher DC bias voltage such as automotive and educational applications.

Arbitrary Waveform Editing Software

The AFG of the MFG-2000 series collocating with AWES (Arbitrary Waveform Editing Software) allows users to easily and quickly edit arbitrary waveforms. DWR (Direct Waveform Reconstruction) allows users to collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction. 66 built-in waveforms allow users to edit arbitrary waveforms and to output the whole segment or divided segments.

Satisfied various application

With the multi-functionality channels, the MFG-2000 series provides different industrial sectors with special dual channel waveforms, IQ modulation signals, low-frequency vibration simulation, automotive sensors, AM/FM broadcast signals, PWM motor or fan control signals, pulse synchronized signals, pulse noise, audio circuit or devices such as speaker tests. The series is ideal for various fields, including scientific research, education, research and development, production and quality control.

Circuit Design for ground isolation among output/input terminals and instrument chassis

Output channels, synchronization and modulation input/output connector grounding are isolated from instrument chassis. These connectors can sustain maximum isolation voltage up to ±42Vpk (DC+ AC peak value) to earth ground that is ideal for floating circuit tests. Multi-unit outputs can be executed without factoring in grounding reference issue.

The built-in DC bias voltage of the MFG-2000 series can be applied on various waveforms. The DC bias voltage is ±5V under 50 ohm load. An external power supply can be used to bring up the DC bias voltage to ±42Vpk (DC+ AC peak value) for higher DC bias applications.

Pulse Generator

Each model of the series has a built-in pulse generator and its output frequency reaches 25 MHz. Users can set pulse width, duty cycle, rise edge time, and fall edge time to support trigger signal.

RF Signal Generator

RF signal generator is a full function AFG signal source. Identical to CH1/CH2, it can output sine, square, ramp, pulse, noise, etc. Its sine wave frequency reaches 160MHz or 320MHz. And its true point by point output arbitrary waveform function supports 200 MHz sample rate, 100MHz waveform repetition rate, 14 bit resolution, 16k point memory depth, frequency sweep and various modulation methods such as AM/FM/PM/FSK/PWM/PSK/ASK. RF signal generator can be applied as a high frequency arbitrary waveform generator, simulated signals of analog or digital broadcast stations or carrier signals of local oscillator.

Power Amplifier

20W/20dB power amplifier, which has a bandwidth of 5Hz~100kHz and less than 0.1% distortion. The low frequency power amplifier can be applied as an audio amplifier or a driver amplifier for piezoelectric components (collocating with an impedance transformer, 20W output) and conducts power component characteristics tests, magnetization characteristics tests(B-H curve) of magnetic materials such as ferrite and amorphous materials (collocating with an impedance transformer, 20W output).

Users can connect a speaker with the low frequency power amplifier of the MFG-2000 series to realize various physics experiments.

Versatile Output Waveform Selections

The standard waveform for the series are sine, square, triangle, ramp, pulse, noise, DC Voltage, and Arbitrary Waveform. In addition, 66 built-in waveforms allow users to easily select desired waveforms.

Various Modulation Function include:

  • Amplitude Modulation
  • Frequency Modulation
  • Phase Modulation
  • Pulse Width Modulation
  • Frequency-shift Keying Modulation
  • Amplitude-shift Keying Modulation
  • Phase- Shift Keying Modulation
  • Sum Modulation

The series supports AM, FM, PM, FSK, PWM and SUM modulation. RF channel not only has the above-mentioned modulation capabilities but also supports advanced modulations such as ASK The most modulation sources can be internal or external. Applications include communications systems' base band, motor control and light adjustment.

Sweep Function

The series supports frequency sweep and amplitude sweep that can also integrate other functions, including linear/logarithm, one-way (saw tooth)/two-way (triangle) waveforms, continuous/single trigger/gated trigger to meet various application requirements by different sweep methods. Frequency sweep carries out tests on the frequency response of electronic components such as filter and low frequency amplifier.

Burst Function

The series supports N-period or gated trigger. Phase angle, duration time, frequency, waveform infinite can be adjusted to meet non-continuous output applications.

The Output Correclated Functions of Equivalent Performance Dual Channels

The CH1 and CH2 of MFG-2230M/2260M/2260MFA/2260MRA can be applied separately. These two channels provide four correlated functions, including sum, coupling, tracking and phase.

The coupling function allows users to freely set ratio and offset values for frequency and amplitude of both channels to realize that all parameters are simultaneously effective for both channels. The measurement of the Third-Order Intercept Point for an amplifier and the simulations of two different frequency oscillators outputting signals are two applied examples for coupling function.

The tracking function can produce 180 degree phase offset differential signals with same frequency and amplitude.

The phase function allows users to freely set phase parameters for both channels such as sine wave, cosine wave, and square wave signals.

The sum modulation function can sum up two signals into one and output this signal via one channel. One of the related applications is to sum up sine waveform and noise to execute speaker distortion tests.

Four Methods to Obtain arbitrary Waveforms

Front Panel Operation

Via single unit's panel, arbitrary waveforms can be selected, edited, stored, recalled, output, triggered from 66 built-in waveforms.

CSV File Upload

Support CSV file upload produced by MATLAB and Excel.

Direct Waveform Reconstruction

Collocate with GDS series digital oscilloscopes to retrieve waveforms and upload them to arbitrary generator to achieve direct waveform reconstruction.(DSO LINK is only for MFG-22XX Series).

Arbitrary Waveform Editing PC Software

Use AWES to edit complex waveforms. The software supports waveform mathematical operation. The waveform series includes Uniform Noise, Gaussian Noise, Rayleigh Noise, various digital codes such as non zero code, Manchester and RS-232, etc.

Flexible Arbitrary Editing

The Operation Mode of "user-defined Retrieval of Segmented Output" Increases Arbitrary Efficiency.

User can select any segment from the entire waveforms for output and after the output the edited waveforms still exist.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number MFG-2260M
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details