The MFG-2160MR is a 60 MHz arbitrary waveform generator from Instek.
Additional Features:
60MHz Single Channel Arbitrary Function Generator with Pulse Generator, Modulation, 320MHz RF Signal Generator
1 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse Generator, and Modulation/Sweep/Bur
st/Frequency Counter
2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz
Pulse Generator Frequency: 25MHz
True Point by Point Output Arbitrary Waveform Function: 200MSa/s,
100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth
Earth Ground Isolation Design Among I/O Terminals and Instrument Chassis
Frequency Counter: 150MHz, 8 bits
AM/FM/PM/ASK/FSK/PSK
/SUM/PWM Modulation
USB Host/USB Device/LAN (MFG-22XX only)
4.3 Inch TFT Color Display
Accessories:
Quick Start Guide
CD-ROM with MFG Software
User Manual
The Instek MFG-2160MR is a single channel, 60 MHz arbitrary waveform generator.
The MFG-2160MR is a 60 MHz arbitrary waveform generator from Instek.
Additional Features:
- 60MHz Single Channel Arbitrary Function Generator with Pulse Generator, Modulation, 320MHz RF Signal Generator
- 1 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse Generator, and Modulation/Sweep/Burst/Frequency Counter
- 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz
- Pulse Generator Frequency: 25MHz
- True Point by Point Output Arbitrary Waveform Function: 200MSa/s,
- 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory Depth
- Earth Ground Isolation Design Among I/O Terminals and Instrument Chassis
- Frequency Counter: 150MHz, 8 bits
- AM/FM/PM/ASK/FSK/PSK/SUM/PWM Modulation
- USB Host/USB Device/LAN (MFG-22XX only)
- 4.3 Inch TFT Color Display
Accessories:
- Quick Start Guide
- CD-ROM with MFG Software
- User Manual
The Instek MFG-2160MR is a single channel, 60 MHz arbitrary waveform generator.