GW Instek LCR Meter LCR-8101G

Description
The LCR-8101G is a 1 MHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency: 20 Hz ~ 1 MHz Large LCD Display with Intuitive User Interface 6-digit Measurement Resolution 0.1% Basic Measurement Accuracy Multiple Step Mode DC Resistance Measurement Comprehensive Measurement Functions Monitoring of DUT Voltage and Current Pass/Fail Test Standard Interface: RS-232 & GPIB Graph Mode Included Accessories: User Manual x 1 Power Cord x 1 LCR-12 x 1 Applications Education Lab and Training Institution Research & Design Quality Assurance Verification The LCR-8101G LCR meter, with test frequency up to 1 MHz, provides accuracy, versatility and high resolution for a wide range of component measurements, even including DC resistance measurement and Voltage/Current monitoring. The Multi-Step function allows on-screen programming of customized measurement sequence with Pass/Fail indication. Each program includes 30 test steps and each test step can be set with selected parameters and test limits. Under Multi-Step operation, a tedious work routine can be done step by step automatically just at a press of a button. With Graph Mode the LCR-8101G displays the component impedance response either over a wide range of test frequency sweep or over a wide range of test voltage sweep in a graph chart. This gives an analysis result of either impedance vs. frequency or impedance vs. applied voltage all at a glance. GPIB and RS-232C interfaces are available as standard for instrument control and test result display on the PC. The rich features of LCR-8000G Series easily make your measurement tasks done at a very competitive price. Wide Frequency Range With Friendly Intuitive User Interface The LCR-8000G Series is designed to perform precision impedance measurements over a wide frequency range of 20Hz ~ 1MHz for LCR-8101G, 20Hz ~ 5MHz for LCR-8105G and 20Hz ~10MHz for LCR-8110G. The instrument is capable of measuring 11 different parameters with 0.1% basic accuracy, which meets the precision measurement requirements of components and modules used in the RF circuits. The large LCD display with single-layer operation menu of LCR-8000G Series provides users with ultimate convenience to plug and play without much learning time. Multi Step Mode The Multi-Step mode is capable of running a series of measurements of a component at a number of user-defined steps in sequence automatically. Total 64 programs can be saved into the non-volatile memory, and each program contains up to 30 test steps. The parameter and Hi/Lo limits can be set respectively for each test step. After a program being properly edited, the instrument can run through all the measurement steps either at a press of the button under the Manual Trigger selection, or automatically run the program by detecting the connection of a DUT under the Auto Trigger selection. When all the test steps are completed, the screen shows the measurement reading of the parameter being selected for each step with Pass, HI, or LO measurement result. Graph Mode The graph function shows the component characteristics in visual manner. Either voltage sweep or frequency sweep can be selected for horizontal scale. Just select the parameter, and set the start/stop voltage or the start/stop frequency of the sweep, LCR -8000G will run through the sequence of measurements and show the results on a graph. This graphical parameter measurement performs the characteristic verification of components and materials over the response to the changes in AC test frequency or AC test voltage without the need of complex programming of an external controller. When the graph gets out of the vertical range, the LCR- 8000G Series can automatically adjust the scale to get full test information. On the graph the marker operation is available for detailed observation. Pass/fail Function with Judgment Alarm In the Pass/Fail test, primary parameter measurement result is compared with user-defined limits and the pass or fail result is then displayed. Three methods, including absolute limit, percentage and delta limit, are available for Hi(high) and Lo(low) limit setting based on the nominal test value. The Pass/Fail test checks whether the parameter measurement result sits within the limits, then display "PASS" for within the limits, or "LO" for lower than the low limit, or "HI" For higher than the high limit. A scale and bar for displaying measurement result is shown at the center of the screen to give a graphical identification, which greatly reduces operator's load in a long time inspection work. This scale and bar also facilitate the adjustment of the variable components. Either Pass or Fail result can be set with a buzzer alarm, which makes component or material sorting easy with sound identification.
Datasheet
Description
The LCR-8101G is a 1 MHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency: 20 Hz ~ 1 MHz Large LCD Display with Intuitive User Interface 6-digit Measurement Resolution 0.1% Basic Measurement Accuracy Multiple Step Mode DC Resistance Measurement Comprehensive Measurement Functions Monitoring of DUT Voltage and Current Pass/Fail Test Standard Interface: RS-232 & GPIB Graph Mode Included Accessories: User Manual x 1 Power Cord x 1 LCR-12 x 1 Applications Education Lab and Training Institution Research & Design Quality Assurance Verification The LCR-8101G LCR meter, with test frequency up to 1 MHz, provides accuracy, versatility and high resolution for a wide range of component measurements, even including DC resistance measurement and Voltage/Current monitoring. The Multi-Step function allows on-screen programming of customized measurement sequence with Pass/Fail indication. Each program includes 30 test steps and each test step can be set with selected parameters and test limits. Under Multi-Step operation, a tedious work routine can be done step by step automatically just at a press of a button. With Graph Mode the LCR-8101G displays the component impedance response either over a wide range of test frequency sweep or over a wide range of test voltage sweep in a graph chart. This gives an analysis result of either impedance vs. frequency or impedance vs. applied voltage all at a glance. GPIB and RS-232C interfaces are available as standard for instrument control and test result display on the PC. The rich features of LCR-8000G Series easily make your measurement tasks done at a very competitive price. Wide Frequency Range With Friendly Intuitive User Interface The LCR-8000G Series is designed to perform precision impedance measurements over a wide frequency range of 20Hz ~ 1MHz for LCR-8101G, 20Hz ~ 5MHz for LCR-8105G and 20Hz ~10MHz for LCR-8110G. The instrument is capable of measuring 11 different parameters with 0.1% basic accuracy, which meets the precision measurement requirements of components and modules used in the RF circuits. The large LCD display with single-layer operation menu of LCR-8000G Series provides users with ultimate convenience to plug and play without much learning time. Multi Step Mode The Multi-Step mode is capable of running a series of measurements of a component at a number of user-defined steps in sequence automatically. Total 64 programs can be saved into the non-volatile memory, and each program contains up to 30 test steps. The parameter and Hi/Lo limits can be set respectively for each test step. After a program being properly edited, the instrument can run through all the measurement steps either at a press of the button under the Manual Trigger selection, or automatically run the program by detecting the connection of a DUT under the Auto Trigger selection. When all the test steps are completed, the screen shows the measurement reading of the parameter being selected for each step with Pass, HI, or LO measurement result. Graph Mode The graph function shows the component characteristics in visual manner. Either voltage sweep or frequency sweep can be selected for horizontal scale. Just select the parameter, and set the start/stop voltage or the start/stop frequency of the sweep, LCR -8000G will run through the sequence of measurements and show the results on a graph. This graphical parameter measurement performs the characteristic verification of components and materials over the response to the changes in AC test frequency or AC test voltage without the need of complex programming of an external controller. When the graph gets out of the vertical range, the LCR- 8000G Series can automatically adjust the scale to get full test information. On the graph the marker operation is available for detailed observation. Pass/fail Function with Judgment Alarm In the Pass/Fail test, primary parameter measurement result is compared with user-defined limits and the pass or fail result is then displayed. Three methods, including absolute limit, percentage and delta limit, are available for Hi(high) and Lo(low) limit setting based on the nominal test value. The Pass/Fail test checks whether the parameter measurement result sits within the limits, then display "PASS" for within the limits, or "LO" for lower than the low limit, or "HI" For higher than the high limit. A scale and bar for displaying measurement result is shown at the center of the screen to give a graphical identification, which greatly reduces operator's load in a long time inspection work. This scale and bar also facilitate the adjustment of the variable components. Either Pass or Fail result can be set with a buzzer alarm, which makes component or material sorting easy with sound identification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter LCR-8101G
The LCR-8101G is a 1 MHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency: 20 Hz ~ 1 MHz Large LCD Display with Intuitive User Interface 6-digit Measurement Resolution 0.1% Basic Measurement Accuracy Multiple Step Mode DC Resistance Measurement Comprehensive Measurement Functions Monitoring of DUT Voltage and Current Pass/Fail Test Standard Interface: RS-232 & GPIB Graph Mode Included Accessories: User Manual x 1 Power Cord x 1 LCR-12 x 1 Applications Education Lab and Training Institution Research & Design Quality Assurance Verification The LCR-8101G LCR meter, with test frequency up to 1 MHz, provides accuracy, versatility and high resolution for a wide range of component measurements, even including DC resistance measurement and Voltage/Current monitoring. The Multi-Step function allows on-screen programming of customized measurement sequence with Pass/Fail indication. Each program includes 30 test steps and each test step can be set with selected parameters and test limits. Under Multi-Step operation, a tedious work routine can be done step by step automatically just at a press of a button. With Graph Mode the LCR-8101G displays the component impedance response either over a wide range of test frequency sweep or over a wide range of test voltage sweep in a graph chart. This gives an analysis result of either impedance vs. frequency or impedance vs. applied voltage all at a glance. GPIB and RS-232C interfaces are available as standard for instrument control and test result display on the PC. The rich features of LCR-8000G Series easily make your measurement tasks done at a very competitive price. Wide Frequency Range With Friendly Intuitive User Interface The LCR-8000G Series is designed to perform precision impedance measurements over a wide frequency range of 20Hz ~ 1MHz for LCR-8101G, 20Hz ~ 5MHz for LCR-8105G and 20Hz ~10MHz for LCR-8110G. The instrument is capable of measuring 11 different parameters with 0.1% basic accuracy, which meets the precision measurement requirements of components and modules used in the RF circuits. The large LCD display with single-layer operation menu of LCR-8000G Series provides users with ultimate convenience to plug and play without much learning time. Multi Step Mode The Multi-Step mode is capable of running a series of measurements of a component at a number of user-defined steps in sequence automatically. Total 64 programs can be saved into the non-volatile memory, and each program contains up to 30 test steps. The parameter and Hi/Lo limits can be set respectively for each test step. After a program being properly edited, the instrument can run through all the measurement steps either at a press of the button under the Manual Trigger selection, or automatically run the program by detecting the connection of a DUT under the Auto Trigger selection. When all the test steps are completed, the screen shows the measurement reading of the parameter being selected for each step with Pass, HI, or LO measurement result. Graph Mode The graph function shows the component characteristics in visual manner. Either voltage sweep or frequency sweep can be selected for horizontal scale. Just select the parameter, and set the start/stop voltage or the start/stop frequency of the sweep, LCR -8000G will run through the sequence of measurements and show the results on a graph. This graphical parameter measurement performs the characteristic verification of components and materials over the response to the changes in AC test frequency or AC test voltage without the need of complex programming of an external controller. When the graph gets out of the vertical range, the LCR- 8000G Series can automatically adjust the scale to get full test information. On the graph the marker operation is available for detailed observation. Pass/fail Function with Judgment Alarm In the Pass/Fail test, primary parameter measurement result is compared with user-defined limits and the pass or fail result is then displayed. Three methods, including absolute limit, percentage and delta limit, are available for Hi(high) and Lo(low) limit setting based on the nominal test value. The Pass/Fail test checks whether the parameter measurement result sits within the limits, then display "PASS" for within the limits, or "LO" for lower than the low limit, or "HI" For higher than the high limit. A scale and bar for displaying measurement result is shown at the center of the screen to give a graphical identification, which greatly reduces operator's load in a long time inspection work. This scale and bar also facilitate the adjustment of the variable components. Either Pass or Fail result can be set with a buzzer alarm, which makes component or material sorting easy with sound identification.

The LCR-8101G is a 1 MHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test Frequency: 20 Hz ~ 1 MHz
  • Large LCD Display with Intuitive User Interface
  • 6-digit Measurement Resolution
  • 0.1% Basic Measurement Accuracy
  • Multiple Step Mode
  • DC Resistance Measurement
  • Comprehensive Measurement Functions
  • Monitoring of DUT Voltage and Current
  • Pass/Fail Test
  • Standard Interface: RS-232 & GPIB
  • Graph Mode

Included Accessories:

  • User Manual x 1
  • Power Cord x 1
  • LCR-12 x 1

Applications

  • Education Lab and Training Institution
  • Research & Design
  • Quality Assurance Verification

The LCR-8101G LCR meter, with test frequency up to 1 MHz, provides accuracy, versatility and high resolution for a wide range of component measurements, even including DC resistance measurement and Voltage/Current monitoring.

The Multi-Step function allows on-screen programming of customized measurement sequence with Pass/Fail indication. Each program includes 30 test steps and each test step can be set with selected parameters and test limits. Under Multi-Step operation, a tedious work routine can be done step by step automatically just at a press of a button.

With Graph Mode the LCR-8101G displays the component impedance response either over a wide range of test frequency sweep or over a wide range of test voltage sweep in a graph chart. This gives an analysis result of either impedance vs. frequency or impedance vs. applied voltage all at a glance.

GPIB and RS-232C interfaces are available as standard for instrument control and test result display on the PC. The rich features of LCR-8000G Series easily make your measurement tasks done at a very competitive price.

Wide Frequency Range With Friendly Intuitive User Interface
The LCR-8000G Series is designed to perform precision impedance measurements over a wide frequency range of 20Hz ~ 1MHz for LCR-8101G, 20Hz ~ 5MHz for LCR-8105G and 20Hz ~10MHz for LCR-8110G. The instrument is capable of measuring 11 different parameters with 0.1% basic accuracy, which meets the precision measurement requirements of components and modules used in the RF circuits. The large LCD display with single-layer operation menu of LCR-8000G Series provides users with ultimate convenience to plug and play without much learning time.

Multi Step Mode
The Multi-Step mode is capable of running a series of measurements of a component at a number of user-defined steps in sequence automatically. Total 64 programs can be saved into the non-volatile memory, and each program contains up to 30 test steps. The parameter and Hi/Lo limits can be set respectively for each test step. After a program being properly edited, the instrument can run through all the measurement steps either at a press of the button under the Manual Trigger selection, or automatically run the program by detecting the connection of a DUT under the Auto Trigger selection. When all the test steps are completed, the screen shows the measurement reading of the parameter being selected for each step with Pass, HI, or LO measurement result.

Graph Mode
The graph function shows the component characteristics in visual manner. Either voltage sweep or frequency sweep can be selected for horizontal scale. Just select the parameter, and set the start/stop voltage or the start/stop frequency of the sweep, LCR -8000G will run through the sequence of measurements and show the results on a graph. This graphical parameter measurement performs the characteristic verification of components and materials over the response to the changes in AC test frequency or AC test voltage without the need of complex programming of an external controller. When the graph gets out of the vertical range, the LCR- 8000G Series can automatically adjust the scale to get full test information. On the graph the marker operation is available for detailed observation.

Pass/fail Function with Judgment Alarm
In the Pass/Fail test, primary parameter measurement result is compared with user-defined limits and the pass or fail result is then displayed. Three methods, including absolute limit, percentage and delta limit, are available for Hi(high) and Lo(low) limit setting based on the nominal test value. The Pass/Fail test checks whether the parameter measurement result sits within the limits, then display "PASS" for within the limits, or "LO" for lower than the low limit, or "HI" For higher than the high limit. A scale and bar for displaying measurement result is shown at the center of the screen to give a graphical identification, which greatly reduces operator's load in a long time inspection work. This scale and bar also facilitate the adjustment of the variable components. Either Pass or Fail result can be set with a buzzer alarm, which makes component or material sorting easy with sound identification.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number LCR-8101G
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
Precision LCR Meter - 6366 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details