The LCR-08 is a fixture from Instek. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Test Fixture, 4 Wire, SMD/Clip tweezers
LCR-800/6000/8000G Series
SMD / chip tweezers
Frequency: DC to 1MHz
Max. Voltage: +/- 35V
The Instek LCR-08 is a 4-wire test fixture SMD/Clip Tweezers for use with LCR-8101G/8101, LCR-800 Series instruments.
The LCR-08 is a fixture from Instek. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Test Fixture, 4 Wire, SMD/Clip tweezers
- LCR-800/6000/8000G Series
- SMD / chip tweezers
- Frequency: DC to 1MHz
- Max. Voltage: +/- 35V
The Instek LCR-08 is a 4-wire test fixture SMD/Clip Tweezers for use with LCR-8101G/8101, LCR-800 Series instruments.