The LCR-05 is a fixture from Instek. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
4 Wire Test Fixture
Test fixture for measuring axial and radial lead components
Frequency: DC to 1 MHz
Voltage: +/- 35V
LCR-800/6000/8000G Series
The Instek LCR-05 is a Test Fixture for the LCR-800/6000/8000G Series.
The LCR-05 is a fixture from Instek. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- 4 Wire Test Fixture
- Test fixture for measuring axial and radial lead components
- Frequency: DC to 1 MHz
- Voltage: +/- 35V
- LCR-800/6000/8000G Series
The Instek LCR-05 is a Test Fixture for the LCR-800/6000/8000G Series.