The GSP-9300BTG is a 3 GHz spectrum analyzer from Instek.
Features:
Opt.01 - Tracking Generator
Frequency Range: 9kHz ~ 3 GHz
0.025ppm Frequency Stability and 1ppm Aging Rate
Built-in Preamplifier, 50dB Attenuator, and Sequence Function
RBW: 1Hz ~ 1MHz
Sensitivity: -149dBm/Hz (@PreAmp on)
Built-in AM/FM Demodulation & Analysis
Built-in P1dB point, Harmonic, Channel Power, N-dB Bandwidth, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO,
Noise Marker, Frequency Counter, Time Domain Power, Gated Sweep
Built-in Spectrogram, Topographic and Dual-View Display Modes
Remote Control Interface: LAN, USB, RS-232
Accessories:
Power Cord
Certificate of Calibration
CD-ROM (with Quick Start Guide)
User Manual
Programming Manual
SpectrumShot Software
SpectrumShot Guide & IVI Driver
Applications:
For the Quick Check and Analysis of Spectral Characteristic
Analyze AM, FM Signal Characteristics
Monitor Satellite Uplink Signals From Satellite Uplink Truck
Test Systems That Require a Very Compact Instrument
Measure The Frequency Response of Cable, Attenuator, Filter and Amplifier
The Instek GSP-9300BTG is a spectrum analyzer. GSP-9300B is a 3GHz spectrum analyzer to meet basic RF measurement requirements. It provides the frequency stability of 0.025ppm; the aging rate of 1ppm/year; a built-in preamplifier; the base noise of -149dBm/Hz, and more than 20 measurement applications, including AM/FM modulation signal analysis, signal channel analysis, and CATV parameter test. While collocating with TG option, GSP-9300B can conduct frequency response or power linearity tests for components.
The GSP-9300BTG is a 3 GHz spectrum analyzer from Instek.
Features:
- Opt.01 - Tracking Generator
- Frequency Range: 9kHz ~ 3 GHz
- 0.025ppm Frequency Stability and 1ppm Aging Rate
- Built-in Preamplifier, 50dB Attenuator, and Sequence Function
- RBW: 1Hz ~ 1MHz
- Sensitivity: -149dBm/Hz (@PreAmp on)
- Built-in AM/FM Demodulation & Analysis
- Built-in P1dB point, Harmonic, Channel Power, N-dB Bandwidth, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO,
- Noise Marker, Frequency Counter, Time Domain Power, Gated Sweep
- Built-in Spectrogram, Topographic and Dual-View Display Modes
- Remote Control Interface: LAN, USB, RS-232
Accessories:
- Power Cord
- Certificate of Calibration
- CD-ROM (with Quick Start Guide)
- User Manual
- Programming Manual
- SpectrumShot Software
- SpectrumShot Guide & IVI Driver
Applications:
- For the Quick Check and Analysis of Spectral Characteristic
- Analyze AM, FM Signal Characteristics
- Monitor Satellite Uplink Signals From Satellite Uplink Truck
- Test Systems That Require a Very Compact Instrument
- Measure The Frequency Response of Cable, Attenuator, Filter and Amplifier
The Instek GSP-9300BTG is a spectrum analyzer. GSP-9300B is a 3GHz spectrum analyzer to meet basic RF measurement requirements. It provides the frequency stability of 0.025ppm; the aging rate of 1ppm/year; a built-in preamplifier; the base noise of -149dBm/Hz, and more than 20 measurement applications, including AM/FM modulation signal analysis, signal channel analysis, and CATV parameter test. While collocating with TG option, GSP-9300B can conduct frequency response or power linearity tests for components.