GW Instek Spectrum Analyzer GSP-9300B

Description
The GSP-9300B is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz-3 GHz 204 μs to 1000S sweep time Frequency stability of 0.025 ppm Sensitivity: -149dbm/Hz (w/Pre-Amp ON) Optional Tracking Generator (factory install only) Built-in Pre-amplifier, 50db Attenuator and Sequence Function Built-in AM/FM Demodulation & Analysis Built-in Spectrograph, Topographic and Split-Window display modes Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Standard Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9300B is a 3 GHz spectrum analyzer designed to meet basic RF measurement requirements. It provides the frequency stability of 0.025ppm; the aging rate of 1ppm/year; a built-in preamplifier and more than 20 measurement applications, including AM/FM modulation signal analysis, signal channel analysis, and CATV parameter test. While collocating with TG option, GSP-9300B can conduct frequency response or power linearity tests for components. For monitoring signals, GSP-9300B provides Topographic display mode, which is capable of distinguishing continuous or random signals by using color temperature. Spectrogram mode provides a time axis on spectrum display that allows users to observe signal variations based upon the reference of time. Split window mode allows different parameter settings for each display window. Additionally, GSP-9300B also provides user-friendly user interfaces such as display mode, help, multi-languages, and fast data logging, etc. Interfaces and software include USB/RS-232/LXI/Micro SD/GPIB (option)/DVI output and dedicated PC software IVI Driver.
Datasheet
Description
The GSP-9300B is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz-3 GHz 204 μs to 1000S sweep time Frequency stability of 0.025 ppm Sensitivity: -149dbm/Hz (w/Pre-Amp ON) Optional Tracking Generator (factory install only) Built-in Pre-amplifier, 50db Attenuator and Sequence Function Built-in AM/FM Demodulation & Analysis Built-in Spectrograph, Topographic and Split-Window display modes Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Standard Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9300B is a 3 GHz spectrum analyzer designed to meet basic RF measurement requirements. It provides the frequency stability of 0.025ppm; the aging rate of 1ppm/year; a built-in preamplifier and more than 20 measurement applications, including AM/FM modulation signal analysis, signal channel analysis, and CATV parameter test. While collocating with TG option, GSP-9300B can conduct frequency response or power linearity tests for components. For monitoring signals, GSP-9300B provides Topographic display mode, which is capable of distinguishing continuous or random signals by using color temperature. Spectrogram mode provides a time axis on spectrum display that allows users to observe signal variations based upon the reference of time. Split window mode allows different parameter settings for each display window. Additionally, GSP-9300B also provides user-friendly user interfaces such as display mode, help, multi-languages, and fast data logging, etc. Interfaces and software include USB/RS-232/LXI/Micro SD/GPIB (option)/DVI output and dedicated PC software IVI Driver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - GSP-9300B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
GSP-9300B
Spectrum Analyzer GSP-9300B
The GSP-9300B is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz-3 GHz 204 μs to 1000S sweep time Frequency stability of 0.025 ppm Sensitivity: -149dbm/Hz (w/Pre-Amp ON) Optional Tracking Generator (factory install only) Built-in Pre-amplifier, 50db Attenuator and Sequence Function Built-in AM/FM Demodulation & Analysis Built-in Spectrograph, Topographic and Split-Window display modes Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Standard Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9300B is a 3 GHz spectrum analyzer designed to meet basic RF measurement requirements. It provides the frequency stability of 0.025ppm; the aging rate of 1ppm/year; a built-in preamplifier and more than 20 measurement applications, including AM/FM modulation signal analysis, signal channel analysis, and CATV parameter test. While collocating with TG option, GSP-9300B can conduct frequency response or power linearity tests for components. For monitoring signals, GSP-9300B provides Topographic display mode, which is capable of distinguishing continuous or random signals by using color temperature. Spectrogram mode provides a time axis on spectrum display that allows users to observe signal variations based upon the reference of time. Split window mode allows different parameter settings for each display window. Additionally, GSP-9300B also provides user-friendly user interfaces such as display mode, help, multi-languages, and fast data logging, etc. Interfaces and software include USB/RS-232/LXI/Micro SD/GPIB (option)/DVI output and dedicated PC software IVI Driver.

The GSP-9300B is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency Range: 9 kHz-3 GHz
  • 204 μs to 1000S sweep time
  • Frequency stability of 0.025 ppm
  • Sensitivity: -149dbm/Hz (w/Pre-Amp ON)
  • Optional Tracking Generator (factory install only)
  • Built-in Pre-amplifier, 50db Attenuator and Sequence Function
  • Built-in AM/FM Demodulation & Analysis
  • Built-in Spectrograph, Topographic and Split-Window display modes
  • Measurement Software – SpectrumShot™
  • LAN, USB, RS-232 I/O, GPIB option
  • Battery Pack option
  • Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes)
  • Standard Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver)

The Instek GSP-9300B is a 3 GHz spectrum analyzer designed to meet basic RF measurement requirements. It provides the frequency stability of 0.025ppm; the aging rate of 1ppm/year; a built-in preamplifier and more than 20 measurement applications, including AM/FM modulation signal analysis, signal channel analysis, and CATV parameter test. While collocating with TG option, GSP-9300B can conduct frequency response or power linearity tests for components.

For monitoring signals, GSP-9300B provides Topographic display mode, which is capable of distinguishing continuous or random signals by using color temperature. Spectrogram mode provides a time axis on spectrum display that allows users to observe signal variations based upon the reference of time. Split window mode allows different parameter settings for each display window. Additionally, GSP-9300B also provides user-friendly user interfaces such as display mode, help, multi-languages, and fast data logging, etc. Interfaces and software include USB/RS-232/LXI/MicroSD/GPIB (option)/DVI output and dedicated PC software IVI Driver.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number GSP-9300B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Vector Network Analyzer - SNA5004A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details