GW Instek Spectrum Analyzer GSP-9300

Description
The GSP-9300 is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz-3 GHz High Frequency Stability: 0.025ppm 3dB RBW: 1 Hz-1 MHz 6dB EMI Filter:200 Hz,9 kHz,120 kHz,1 MHz Sweep Time up to 307us Phase Noise: -88dBc/Hz @ 1 GHz, 10 kHz Offset Built-in Measurement Functions: 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis, EMC Pre-test, PldB point,Harmonic,Chann el Power, N-dB bandwidth, OCBW,ACPR,SEM,TOI,CN R,CTB,CSO,Noise Marker, Frequency Counter,Time Domain Power,Gated Sweep Built-in Spectrogram and Topographic Display Modes 886 MHz IF Output for User`s Extended Applications Remote Control Interface: LAN,USB,RS-232,GPIB (Optional) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Optional 6.2 GHz Power Sensor, Tracking Generator, Battery Pack Accessories: Power cord, Quick Start Guide, Certificate of Calibration, CD-ROM (with User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Quick Start Guide and IVI Driver) Applications: General Purpose Spectrum Analysis EMI Pre-compliance Testing Analyze ASK,FSK,AM,FM Signal Characteristics Satellite Monitoring In The Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure The Frequency Response of RF Components High Precise Power Measurement With External Power Sensor The Instek GSP-9300 is a light, compact, and high C/P ratio 3 GHz spectrum analyzer.
Datasheet
Description
The GSP-9300 is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz-3 GHz High Frequency Stability: 0.025ppm 3dB RBW: 1 Hz-1 MHz 6dB EMI Filter:200 Hz,9 kHz,120 kHz,1 MHz Sweep Time up to 307us Phase Noise: -88dBc/Hz @ 1 GHz, 10 kHz Offset Built-in Measurement Functions: 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis, EMC Pre-test, PldB point,Harmonic,Chann el Power, N-dB bandwidth, OCBW,ACPR,SEM,TOI,CN R,CTB,CSO,Noise Marker, Frequency Counter,Time Domain Power,Gated Sweep Built-in Spectrogram and Topographic Display Modes 886 MHz IF Output for User`s Extended Applications Remote Control Interface: LAN,USB,RS-232,GPIB (Optional) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Optional 6.2 GHz Power Sensor, Tracking Generator, Battery Pack Accessories: Power cord, Quick Start Guide, Certificate of Calibration, CD-ROM (with User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Quick Start Guide and IVI Driver) Applications: General Purpose Spectrum Analysis EMI Pre-compliance Testing Analyze ASK,FSK,AM,FM Signal Characteristics Satellite Monitoring In The Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure The Frequency Response of RF Components High Precise Power Measurement With External Power Sensor The Instek GSP-9300 is a light, compact, and high C/P ratio 3 GHz spectrum analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - GSP-9300 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
GSP-9300
Spectrum Analyzer GSP-9300
The GSP-9300 is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz-3 GHz High Frequency Stability: 0.025ppm 3dB RBW: 1 Hz-1 MHz 6dB EMI Filter:200 Hz,9 kHz,120 kHz,1 MHz Sweep Time up to 307us Phase Noise: -88dBc/Hz @ 1 GHz, 10 kHz Offset Built-in Measurement Functions: 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis, EMC Pre-test, PldB point,Harmonic,Chann el Power, N-dB bandwidth, OCBW,ACPR,SEM,TOI,CN R,CTB,CSO,Noise Marker, Frequency Counter,Time Domain Power,Gated Sweep Built-in Spectrogram and Topographic Display Modes 886 MHz IF Output for User`s Extended Applications Remote Control Interface: LAN,USB,RS-232,GPIB (Optional) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Optional 6.2 GHz Power Sensor, Tracking Generator, Battery Pack Accessories: Power cord, Quick Start Guide, Certificate of Calibration, CD-ROM (with User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Quick Start Guide and IVI Driver) Applications: General Purpose Spectrum Analysis EMI Pre-compliance Testing Analyze ASK,FSK,AM,FM Signal Characteristics Satellite Monitoring In The Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure The Frequency Response of RF Components High Precise Power Measurement With External Power Sensor The Instek GSP-9300 is a light, compact, and high C/P ratio 3 GHz spectrum analyzer.

The GSP-9300 is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency Range: 9 kHz-3 GHz
  • High Frequency Stability: 0.025ppm
  • 3dB RBW: 1 Hz-1 MHz
  • 6dB EMI Filter:200 Hz,9 kHz,120 kHz,1 MHz
  • Sweep Time up to 307us
  • Phase Noise: -88dBc/Hz @ 1 GHz, 10 kHz Offset
  • Built-in Measurement Functions: 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis, EMC Pre-test, PldB point,Harmonic,Channel Power, N-dB bandwidth, OCBW,ACPR,SEM,TOI,CNR,CTB,CSO,Noise Marker, Frequency Counter,Time Domain Power,Gated Sweep
  • Built-in Spectrogram and Topographic Display Modes
  • 886 MHz IF Output for User`s Extended Applications
  • Remote Control Interface: LAN,USB,RS-232,GPIB (Optional)
  • Built-in Preamplifier, 50dB Attenuator, and Sequence Function
  • Optional 6.2 GHz Power Sensor, Tracking Generator, Battery Pack
  • Accessories: Power cord, Quick Start Guide, Certificate of Calibration, CD-ROM (with User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Quick Start Guide and IVI Driver)

Applications:

  • General Purpose Spectrum Analysis
  • EMI Pre-compliance Testing
  • Analyze ASK,FSK,AM,FM Signal Characteristics
  • Satellite Monitoring In The Satellite Uplink Truck
  • Test Systems That Require a Very Compact Instrument
  • Measure The Frequency Response of RF Components
  • High Precise Power Measurement With External Power Sensor

The Instek GSP-9300 is a light, compact, and high C/P ratio 3 GHz spectrum analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number GSP-9300
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details