GW Instek Power Supply, Bench, Adj, 4O/p, 30V; Power Supply Output Type Gw Instek GPS-4303

Description
POWER SUPPLY, BENCH, ADJ, 4O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 4O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 4O/p, 30V; Power Supply Output Type Gw Instek - 80K7546 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 4O/p, 30V; Power Supply Output Type Gw Instek
80K7546
Power Supply, Bench, Adj, 4O/p, 30V; Power Supply Output Type Gw Instek 80K7546
POWER SUPPLY, BENCH, ADJ, 4O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 4O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - GPS-4303 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPS-4303
DC Power Supply GPS-4303
The GPS-4303 is a 200 W, 30 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-30Vx2, 0-3Ax2; 2.2-5.2V, 1A fixed; 8-15V, 1A Power: 200W 4 Independent Isolated Outputs Four "3 Digits" LED Displays 0.01% Load and Line Regulation Low Ripple and Noise Tracking Operation and Auto Series/Parallel Operation Output ON/OFF Switch Output Voltage and Current Setting When Output Disable (Except for GPS-2303) Fan Speed Control Circuit to Minimize Fan Noise Over Load and Reverse Polarity Protection Optional European Jack Type Terminal Standard Accessories: Instruction manual Power cord Test lead GTL-104 x 2,GTL-105 x 2 ; European test lead GTL-203 x 2,GTL-204 x 2 The GPS-4303 is a 4 channel, 200W output, linear DC power supply. Overload and reverse polarity protection and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.

The GPS-4303 is a 200 W, 30 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 0-30Vx2, 0-3Ax2; 2.2-5.2V, 1A fixed; 8-15V, 1A
  • Power: 200W
  • 4 Independent Isolated Outputs
  • Four "3 Digits" LED Displays
  • 0.01% Load and Line Regulation
  • Low Ripple and Noise
  • Tracking Operation and Auto Series/Parallel Operation
  • Output ON/OFF Switch
  • Output Voltage and Current Setting When Output Disable (Except for GPS-2303)
  • Fan Speed Control Circuit to Minimize Fan Noise
  • Over Load and Reverse Polarity Protection
  • Optional European Jack Type Terminal

Standard Accessories:

  • Instruction manual
  • Power cord
  • Test lead GTL-104 x 2,GTL-105 x 2 ; European test lead GTL-203 x 2,GTL-204 x 2

The GPS-4303 is a 4 channel, 200W output, linear DC power supply. Overload and reverse polarity protection and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 80K7546 GPS-4303
Product Name Power Supply, Bench, Adj, 4O/p, 30V; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 30.0 volts
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM110PW-190C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details