GW Instek Power Supply GPS-3303

Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; NO. OF OUTPUTS:3 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT MIN:0A; OUTPUT CURRENT MAX:3A; POWER RATING:195W; PLUG TYPE:-. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; NO. OF OUTPUTS:3 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT MIN:0A; OUTPUT CURRENT MAX:3A; POWER RATING:195W; PLUG TYPE:-. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 61674334 - Radwell International
Willingboro, NJ, United States
Power Supply
61674334
Power Supply 61674334
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; NO. OF OUTPUTS:3 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT MIN:0A; OUTPUT CURRENT MAX:3A; POWER RATING:195W; PLUG TYPE:-. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; NO. OF OUTPUTS:3 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT MIN:0A; OUTPUT CURRENT MAX:3A; POWER RATING:195W; PLUG TYPE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DC Power Supply - GPS-3303 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPS-3303
DC Power Supply GPS-3303
The GPS-3303 is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage and Current: 0-30V/3A, 0-60V/6A, 5V/3A Channels: 3 Power: 195W 3 Independent Isolated Outputs Four "3 Digits" LED Displays 0.01% Load and Line Regulation Low Ripple and Noise Tracking Operation and Auto Series/Parallel Operation Output ON/OFF Switch Output Voltage and Current Setting When Output Disable (Except for GPS-2303) Fan Speed Control Circuit to Minimize Fan Noise Over Load and Reverse Polarity Protection Optional European Jack Type Terminal Standard Accessories: Instruction manual x 1 Power cord x 1 Test lead GTL-104 x 2 or GTL-105 x 2, European test lead GTL-203 x 2,GTL-204 x 2, GTL-201A x1 The GPS-3303 is a 3 channel, 195W output, linear DC power supply. Overload and reverse polarity protection and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.

The GPS-3303 is a 195 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage and Current: 0-30V/3A, 0-60V/6A, 5V/3A
  • Channels: 3
  • Power: 195W
  • 3 Independent Isolated Outputs
  • Four "3 Digits" LED Displays
  • 0.01% Load and Line Regulation
  • Low Ripple and Noise
  • Tracking Operation and Auto Series/Parallel Operation
  • Output ON/OFF Switch
  • Output Voltage and Current Setting When Output Disable (Except for GPS-2303)
  • Fan Speed Control Circuit to Minimize Fan Noise
  • Over Load and Reverse Polarity Protection
  • Optional European Jack Type Terminal

Standard Accessories:

  • Instruction manual x 1
  • Power cord x 1
  • Test lead GTL-104 x 2 or GTL-105 x 2, European test lead GTL-203 x 2,GTL-204 x 2, GTL-201A x1

The GPS-3303 is a 3 channel, 195W output, linear DC power supply. Overload and reverse polarity protection and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.

Supplier's Site Datasheet
DC Power Supply - GPS-3303 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPS-3303
DC Power Supply GPS-3303
The GPS-3303 is a 195 W, 30 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3 Independent Isolated Outputs 0-30V/3A, 0-60V/6A; 5V/3A Fixed Four "3 Digits" LED Displays 0.01% Load and Line Regulation Low Ripple and Noise Tracking Operation and Auto Series/Parallel Operation Output ON/OFF Switch Output Voltage and Current Setting When Output Disable (Except for GPS-2303) Fan Speed Control Circuit to Minimize Fan Noise Over Load and Reverse Polarity Protection Optional European Jack Type Terminal Standard Accessories: Instruction manual Power cord Test lead GTL-104 x 2,GTL-105 x 1 ; European test lead GTL-203 x 1,GTL-204 x 2 The GPS-3303 is a 3 channel, 195W output, linear DC power supply. Overload and reverse polarity protection, and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS-Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.

The GPS-3303 is a 195 W, 30 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 3 Independent Isolated Outputs
  • 0-30V/3A, 0-60V/6A; 5V/3A Fixed
  • Four "3 Digits" LED Displays
  • 0.01% Load and Line Regulation
  • Low Ripple and Noise
  • Tracking Operation and Auto Series/Parallel Operation
  • Output ON/OFF Switch
  • Output Voltage and Current Setting When Output Disable (Except for GPS-2303)
  • Fan Speed Control Circuit to Minimize Fan Noise
  • Over Load and Reverse Polarity Protection
  • Optional European Jack Type Terminal

Standard Accessories:

  • Instruction manual
  • Power cord
  • Test lead GTL-104 x 2,GTL-105 x 1 ; European test lead GTL-203 x 1,GTL-204 x 2

The GPS-3303 is a 3 channel, 195W output, linear DC power supply. Overload and reverse polarity protection, and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS-Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 61674334 GPS-3303
Product Name Power Supply DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details