GW Instek Power Supply, Dc, 18V, 5A, 90W; Power Supply Output Type Gw Instek GPS-1850D

Description
POWER SUPPLY, DC, 18V, 5A, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, 18V, 5A, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, 18V, 5A, 90W; Power Supply Output Type Gw Instek - 21M6290 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 18V, 5A, 90W; Power Supply Output Type Gw Instek
21M6290
Power Supply, Dc, 18V, 5A, 90W; Power Supply Output Type Gw Instek 21M6290
POWER SUPPLY, DC, 18V, 5A, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:100VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 18V, 5A, 90W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - GPS-1850D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPS-1850D
DC Power Supply GPS-1850D
The GPS-1850D is a 90 W, 18 V, 5 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 18V Current: 5A Power: 90W Light and Compact Design 0.01% High Regulation Constant Voltage and Constant Current Operation Series or Parallel Operation Function Remote Control by External Voltage Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection The GPS-1850D is a single output, 90W, linear DC power supply. The GPS-1850D features Overload and reverse polarity protection as well as high regulation and low ripple / noise that are maintained at 0.01% and < 1mVrms, respectively. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.

The GPS-1850D is a 90 W, 18 V, 5 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 18V
  • Current: 5A
  • Power: 90W
  • Light and Compact Design
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Series or Parallel Operation Function
  • Remote Control by External Voltage
  • Internal Select for Continuous or Dynamic Load
  • Low Ripple and Noise
  • Overload and Reverse Polarity Protection

The GPS-1850D is a single output, 90W, linear DC power supply. The GPS-1850D features Overload and reverse polarity protection as well as high regulation and low ripple / noise that are maintained at 0.01% and < 1mVrms, respectively. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.

Supplier's Site Datasheet
DC Power Supply - GPS-1850D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPS-1850D
DC Power Supply GPS-1850D
The GPS-1850D is a 90 W, 18 V, 5 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Volts: 18 Output Amps: 5 Output Watts: 90 Light and Compact Design 0.01% High Regulation Constant Voltage and Constant Current Operation Series or Parallel Operation Function Remote Control by External Voltage Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection Accessories: Instruction Manual, Power Cord, Test Lead GTL-105 or GTL-104 Standard Accessories: Instruction manual Power cord Test lead GTL-105 The GPS-1850D is a single output, 90W, linear DC power supply. The GPS-1850D features Overload and reverse polarity protection as well as high regulation and low ripple / noise that are maintained at 0.01% and < 1mVrms, respectively. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.

The GPS-1850D is a 90 W, 18 V, 5 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Volts: 18
  • Output Amps: 5
  • Output Watts: 90
  • Light and Compact Design
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Series or Parallel Operation Function
  • Remote Control by External Voltage
  • Internal Select for Continuous or Dynamic Load
  • Low Ripple and Noise
  • Overload and Reverse Polarity Protection
  • Accessories: Instruction Manual, Power Cord, Test Lead GTL-105 or GTL-104

Standard Accessories:

  • Instruction manual
  • Power cord
  • Test lead GTL-105

The GPS-1850D is a single output, 90W, linear DC power supply. The GPS-1850D features Overload and reverse polarity protection as well as high regulation and low ripple / noise that are maintained at 0.01% and < 1mVrms, respectively. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 21M6290 GPS-1850D
Product Name Power Supply, Dc, 18V, 5A, 90W; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 18.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-170-3u-27477 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details