GW Instek Power Supply, 1Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek GPR6030D

Description
POWER SUPPLY, 1CH, 60V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:
Datasheet
Description
POWER SUPPLY, 1CH, 60V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek - 79K5104 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek
79K5104
Power Supply, 1Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek 79K5104
POWER SUPPLY, 1CH, 60V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:

POWER SUPPLY, 1CH, 60V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79K5104
Product Name Power Supply, 1Ch, 60V, 3A, Adj O/p; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2239-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details