GW Instek Power Supply, 1Ch, 35V, 10A, Adj O/p; Power Supply Output Type Gw Instek GPR3510HD

Description
POWER SUPPLY, 1CH, 35V, 10A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:
Description
POWER SUPPLY, 1CH, 35V, 10A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 35V, 10A, Adj O/p; Power Supply Output Type Gw Instek - 10M8933 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 35V, 10A, Adj O/p; Power Supply Output Type Gw Instek
10M8933
Power Supply, 1Ch, 35V, 10A, Adj O/p; Power Supply Output Type Gw Instek 10M8933
POWER SUPPLY, 1CH, 35V, 10A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:

POWER SUPPLY, 1CH, 35V, 10A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10M8933
Product Name Power Supply, 1Ch, 35V, 10A, Adj O/p; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6854-ea-pub-10360-240-4u-30000w-32073 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL12007R5S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 7.5 volts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details