GW Instek DC Power Supply GPR-7550D

Description
The GPR-7550D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 75V Current: 5A Power: 375W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction Manual Power Cord Test lead: GTL-105 x 1 ( < 3A ) or GTL-104 x 1 ( < 10A ) The GPR-7550D is a single output, 375W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.
Datasheet
Description
The GPR-7550D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 75V Current: 5A Power: 375W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction Manual Power Cord Test lead: GTL-105 x 1 ( < 3A ) or GTL-104 x 1 ( < 10A ) The GPR-7550D is a single output, 375W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GPR-7550D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPR-7550D
DC Power Supply GPR-7550D
The GPR-7550D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 75V Current: 5A Power: 375W 0.01% High Regulation Constant Voltage and Constant Current Operation Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection 3 1/2 Digits 0.5" LED Display Standard Accessories: Instruction Manual Power Cord Test lead: GTL-105 x 1 ( < 3A ) or GTL-104 x 1 ( < 10A ) The GPR-7550D is a single output, 375W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.

The GPR-7550D is a 375 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 75V
  • Current: 5A
  • Power: 375W
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Internal Select for Continuous or Dynamic Load
  • Low Ripple and Noise
  • Overload and Reverse Polarity Protection
  • 3 1/2 Digits 0.5" LED Display

Standard Accessories:

  • Instruction Manual
  • Power Cord
  • Test lead: GTL-105 x 1 ( < 3A ) or GTL-104 x 1 ( < 10A )

The GPR-7550D is a single output, 375W, linear DC power supply. Ranging from 8 to 300V, the GPR-H Series come in a number of different configurations to suit a variety of different needs.To protect loads, the GPR-H Series feature robust protection measures with overload and reverse polarity protection. Continuous or dynamic output is supported for pulsed current applications such as power amplifier testing. The high regulation and low ripple/noise make the GPR-H Series suitable for high-end bench-top applications requiring precision.

Supplier's Site Datasheet
Power Supply, 1Ch, 75V, 5A, Adj O/p; Power Supply Output Type Gw Instek - 37K7253 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 75V, 5A, Adj O/p; Power Supply Output Type Gw Instek
37K7253
Power Supply, 1Ch, 75V, 5A, Adj O/p; Power Supply Output Type Gw Instek 37K7253
POWER SUPPLY, 1CH, 75V, 5A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:75V; Output Current Min:0A; Output Current Max:5A; Power Rating:375W; Plug Type:

POWER SUPPLY, 1CH, 75V, 5A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:75V; Output Current Min:0A; Output Current Max:5A; Power Rating:375W; Plug Type:

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GPR-7550D 37K7253
Product Name DC Power Supply Power Supply, 1Ch, 75V, 5A, Adj O/p; Power Supply Output Type Gw Instek
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1226575 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details